EN
  • EN
  • DE

LMK04828BISQE/NOPB

Part No LMK04828BISQE/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK DUAL PLL 64-WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Jitter Cleaner
Input LVCMOS, LVDS, LVPECL
Output HSDS, LCPECL, LVCMOS, LVDS, LVPECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 3.08GHz
Supply Voltage - Operating 3.15 V to 3.45 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-WQFN (9x9)
Win Source Part Number 137262-LMK04828BISQE/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK04828BISQE/NOPB CAD Model

Description

The LMK04828BISQE/NOPB is an advanced clock jitter cleaner and generator product from Texas Instruments, a renowned global semiconductor company. This product is specifically designed to offer superior clocking solutions for a range of applications, including wireless infrastructure, test and measurement, medical imaging, and wired communications. The LMK04828BISQE/NOPB is designed with dual loop PLLatinum architecture that includes two phase-locked loops (PLLs), a high-performance jitter cleaner, and a clock generator. This dual-loop architecture delivers excellent noise performance and enables designers to handle both jitter cleaning and clock distribution with a single device, simplifying design and reducing component count. The product is equipped with a high-performance jitter cleaner that can effectively reduce input clock jitter, thereby improving the performance of the data converters and increasing system SNR (Signal-to-Noise Ratio). The clock generator can produce up to 14 clock outputs at frequencies up to 3.1 GHz, providing a high level of flexibility for system designers. The LMK04828BISQE/NOPB also features an integrated digital delay-locked loop (DLL), which provides programmable delay on the clock outputs, enabling system designers to manage timing skew in their systems. This feature is particularly useful in applications such as data converters where precise timing alignment is critical. One of the significant advantages of this product is its flexibility. It supports a wide range of input frequencies from 10 MHz to 1.5 GHz, and output frequencies from 1.5 Hz to 3.1 GHz. It also supports various clocking signals, including LVPECL, LVDS, and CMOS. This makes it suitable for a wide variety of applications. The device is available in a 64-pin VQFN package, making it compact and easy to integrate into various system designs. It operates over a temperature range of -40°C to 85°C, ensuring reliable performance in a wide range of environments.

In summary, the LMK04828BISQE/NOPB from Texas Instruments is a high-performance, flexible, and reliable clock jitter cleaner and generator that provides an effective solution for a wide range of applications. Its advanced features and capabilities make it a valuable component in any system requiring high-quality clock signals.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.9229 $59.8458
5+ $24.5521 $122.7605
7+ $23.7849 $166.4943
9+ $23.0176 $207.1584
12+ $22.2504 $267.0048
16+ $19.9486 $319.1776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,530 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess