EN
  • EN
  • DE

DS90LV047ATMTCX

Part No DS90LV047ATMTCX
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE DVR 3V 4/0 DIFF 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Type Driver
Protocol LVDS
Number of Drivers/Receivers 4/0
Data Rate 400Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Base Product Number DS90LV047
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 586956-DS90LV047ATMTCX
Ultra Librarian 3D Model Ultra Librarian DS90LV047ATMTCX CAD Model

Description

Product Overview: Texas Instruments DS90LV047ATMTCX

The DS90LV047ATMTCX is a robust line driver device from Texas Instruments, designed to deliver high-performance signal transmission over low-voltage differential signaling (LVDS) lines. This product is a part of the LVDS family and is specifically engineered to address the needs of high-speed data communication in a variety of applications.

This device comprises four differential line drivers that are capable of providing high-speed data transfers while maintaining signal integrity, even in demanding environments. The DS90LV047ATMTCX operates with a nominal voltage of 3.3V, which makes it compatible with a wide range of industry-standard systems and power supplies.

Key Features

  • High Data Rates: The DS90LV047ATMTCX supports data rates up to 400 Mbps, making it suitable for high-speed data transmission requirements.
  • Low Power Consumption: It is designed for low power operation, which helps to reduce overall system power consumption and heat generation.
  • Reduced EMI: The LVDS technology used in the device minimizes electromagnetic interference (EMI), a critical factor for maintaining signal integrity in noise-sensitive applications.
  • Wide Operating Temperature Range: The device can operate over an extended temperature range, ensuring reliability and performance under varying environmental conditions.
  • Flow-Through Pinout: The flow-through design of the pinout simplifies PCB layout and reduces crosstalk, further enhancing the signal quality and ease of design.

Applications

The DS90LV047ATMTCX is ideal for a wide range of applications where reliable high-speed data transmission is required. These include:

  • Telecommunications
  • Networking equipment such as switches and routers
  • Computer peripherals
  • Industrial control systems
  • Medical imaging devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS90LV047ATMTCX is no exception. The device is built to meet or exceed industry standards for performance and reliability. Additionally, it is available in a compact 16-pin TSSOP (Thin Shrink Small Outline Package) that is RoHS compliant, ensuring adherence to environmental regulations.

With its combination of high-speed performance, low power consumption, and robust design, the DS90LV047ATMTCX from Texas Instruments is an excellent choice for designers looking to improve their data communication systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1649 $52.4205
95+ $1.0912 $103.6640
145+ $1.0544 $152.8880
205+ $0.9806 $201.0230
265+ $0.9438 $250.1070
335+ $0.9069 $303.8115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,160 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess