EN
  • EN
  • DE

DS90LV028ATMX

Part No DS90LV028ATMX
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LVDS Receiver 400Mbps 8-Pin SOIC T/R / DS90LV028A 3V LVDS Dual CMOS Differential Line Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169633-DS90LV028ATMX
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DS90LV028A
Introduction Date June 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DS90LV028ATMX CAD Model

Description

Product Overview

The DS90LV028ATMX is a high-performance, low-voltage differential signaling (LVDS) line receiver designed by Texas Instruments. This product is part of the LVDS family that operates at a nominal voltage of 3.3V and is capable of high-speed data transmission, making it an ideal choice for point-to-point baseband data transmission over controlled impedance media of approximately 100 Ω. The DS90LV028ATMX is designed to support data rates in excess of 400 Mbps (200 MHz) utilizing LVDS technology.

Key Features

  • High Data Rate: The device supports high-speed data rates, making it suitable for demanding applications that require fast data transmission.
  • Low Voltage: Operating at 3.3V, the DS90LV028ATMX is designed for low-power consumption, which is crucial for energy-sensitive designs.
  • Differential Input Thresholds: The receiver's input thresholds are compatible with LVDS and other differential signaling standards, providing flexibility in interfacing with different types of drivers.
  • Robust Protection: It includes fail-safe circuitry, ensuring a logic high output when inputs are left open, shorted, or terminated but idle, enhancing the reliability of the system.
  • Low EMI: LVDS, as a signaling technique, produces less electromagnetic interference compared to other signaling technologies, which is beneficial for applications sensitive to EMI.
  • Surface-Mount Package: The device is offered in a small footprint package, which is suitable for compact PCB layouts.

Applications

The DS90LV028ATMX is versatile and can be used in various applications, including:

  • High-speed data communication in telecom and datacom infrastructure
  • Networking equipment such as switches and routers
  • Computer peripherals and high-speed backplanes
  • Video data transmission and pixel data interface
  • Industrial control systems and data acquisition devices

Quality and Reliability

Texas Instruments is known for producing high-quality components that meet rigorous industry standards. The DS90LV028ATMX is no exception, with its design and manufacturing processes focused on delivering reliable performance under a wide range of environmental conditions. Customers can expect consistent and dependable operation from this product, backed by Texas Instruments' reputation for excellence in the semiconductor industry.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8031 $54.0930
70+ $1.4795 $103.5650
105+ $1.4333 $150.4965
145+ $1.3870 $201.1150
190+ $1.3408 $254.7520
250+ $1.2021 $300.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess