Product Overview: Texas Instruments DS90LV027ATM/NOPB
The DS90LV027ATM/NOPB is a high-performance, dual differential line driver designed by Texas Instruments to meet the rigorous demands of fast point-to-point data transmission systems. This device is part of the LVDS (Low Voltage Differential Signaling) family, which is known for its high-speed, low-power consumption, and noise-resistant data transfer capabilities.
The DS90LV027ATM/NOPB operates with a single 3.3V power supply, making it an energy-efficient solution for many modern electronic applications. It is capable of transmitting data at speeds up to 400 Mbps, ensuring rapid communication between devices. This makes it an ideal choice for applications such as high-speed data communications, networking, telecommunications, and computing where reliable and quick data transfer is crucial.
This line driver features two differential line drivers on a single chip, providing space-saving benefits for PCB designs. Each driver has its own enable pin, allowing for greater control over the transmission and power management. The DS90LV027ATM/NOPB is designed with low-voltage differential signaling output, which reduces electromagnetic interference (EMI) and power dissipation, thus enhancing the overall performance of the system.
The device comes in a small-outline integrated circuit package, specifically the 8-pin SOIC (Small Outline Integrated Circuit) footprint, marked with the NOPB (No Pb) designation, indicating that it is lead-free and RoHS compliant. This commitment to environmental standards ensures that the DS90LV027ATM/NOPB is suitable for use in a wide range of global markets and applications that require adherence to strict environmental regulations.
Key features of the DS90LV027ATM/NOPB include:
- Single +3.3V Supply Operation
- Low Voltage Differential Signaling for Reduced EMI
- High Data Rate Capability (up to 400 Mbps)
- Low Power Consumption
- Enable Function for Power Saving
- Industrial Temperature Range: -40°C to +85°C
- Lead-Free and RoHS Compliant
- 8-Pin SOIC Package for Compact Design
Whether it's for industrial control systems, computer peripherals, or other high-speed data communication needs, the DS90LV027ATM/NOPB from Texas Instruments is a reliable and efficient solution for your differential signal driving requirements.