EN
  • EN
  • DE

AIC1086-33CE

Part No AIC1086-33CE
Manufacturer Analog Intergrations Corporation
Catalog Hard To Find
Description 1.5A Low Dropout Positive Adjustable Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Intergrations Corporation
Win Source Part Number 1143030-AIC1086-33CE
Manufacturer Homepage www.analog.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AIC1086-33CE CAD Model

Description

The AIC1086-33CE is a low dropout (LDO) linear regulator manufactured by Analog Integrations Corporation (AIC). This regulator is designed to provide a stable 3.3V output voltage from a higher input voltage, with a low dropout voltage to ensure efficient operation even when the input voltage is close to the output voltage.

Applications:

  • Power management in portable devices
  • Post-regulation for switching power supplies
  • Microcontroller power supplies
  • Battery-powered applications
  • General-purpose linear regulation

Features:

  • Fixed 3.3V Output Voltage
  • Low Dropout Voltage (typically less than 0.5V at rated current)
  • High Output Current Capability
  • Over-Current Protection
  • Over-Temperature Protection
  • Short-Circuit Protection
  • Stable with Ceramic Output Capacitors

Benefits:

  • Stable Voltage Regulation: Provides a consistent 3.3V output voltage, ensuring reliable operation of connected components.
  • Efficient Operation: Low dropout voltage minimizes power loss and extends battery life in portable devices.
  • Robust Protection: Built-in protection features prevent damage from over-current, over-temperature, and short-circuit conditions.
  • Simple Design: Requires minimal external components for operation.
  • Wide Input Voltage Range: Operates over a broad range of input voltages.

Additional Details:

The AIC1086-33CE is commonly used in various electronic devices that require a stable 3.3V power supply. It is important to consult the datasheet for detailed electrical characteristics, thermal considerations, and application-specific guidelines to ensure optimal and safe operation. Proper heat sinking may be required for high-current applications. The device is designed to be stable with ceramic output capacitors, which are often preferred for their low ESR and small size.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess