EN
  • EN
  • DE

DS90CR484AVJD/NOPB

Part No DS90CR484AVJD/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER 48BIT 100TQFP / LVDS Transmitter 672Mbps 0.45V 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Tray
Function Deserializer
Data Rate 5.38Gbps
Input Type LVDS
Output Type CMOS, TTL
Number of Inputs 8
Number of Outputs 48
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -10°C ~ 70°C (TA)
Mounting SMD
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 773363-DS90CR484AVJD/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DS90CR484A
Introduction Date April 04, 2008
ECCN 5A991.b.1
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS90CR484AVJD/NOPB CAD Model

Description

Product Overview: DS90CR484AVJD/NOPB

The DS90CR484AVJD/NOPB is a premier product from the globally recognized semiconductor manufacturer, Texas Instruments. This integrated circuit is part of the high-performance family of LVDS (Low-Voltage Differential Signaling) serializers, designed to meet the demanding requirements of high-speed data transmission in a variety of applications.

Key Features

  • High Data Bandwidth: The DS90CR484AVJD/NOPB offers a robust data bandwidth that supports high-speed data transfer, making it an ideal choice for applications that require fast and efficient communication.
  • LVDS Technology: Utilizing LVDS technology ensures low power consumption and minimizes EMI (Electromagnetic Interference), which is crucial for maintaining signal integrity in noise-sensitive environments.
  • Compatibility: This product is designed to be compatible with a wide range of microprocessors, FPGAs, and other digital systems, ensuring easy integration into existing designs.

Applications

The DS90CR484AVJD/NOPB is versatile and can be used in various applications, including:

  • High-resolution video displays and panels
  • Automotive infotainment and navigation systems
  • Industrial control and automation
  • Telecommunications and data communication equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS90CR484AVJD/NOPB is no exception. It is manufactured to the highest standards and is subject to rigorous testing to ensure performance and reliability. The NOPB (No Lead) designation indicates that the product is RoHS compliant, making it suitable for use in environmentally sensitive applications.

Technical Specifications

The DS90CR484AVJD/NOPB operates over a wide temperature range and features a compact package that is conducive to space-constrained applications. Detailed technical specifications, including operating voltages, temperature ranges, and package dimensions, can be found in the product datasheet provided by Texas Instruments.

In summary, the DS90CR484AVJD/NOPB from Texas Instruments represents a high-quality and reliable solution for systems requiring high-speed data serialization with LVDS technology. Its versatility, combined with Texas Instruments' reputation for excellence, makes it an excellent choice for designers and engineers looking to enhance their data communication capabilities.

You May Also Be Interested in

Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
Input Output
Lowest to $22.2053
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6319 $58.5276
9+ $12.0057 $108.0513
13+ $11.6305 $151.1965
18+ $11.2554 $202.5972
23+ $10.8802 $250.2446
31+ $9.7546 $302.3926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess