EN
  • EN
  • DE

ADAU1787BCBZRL7

Part No ADAU1787BCBZRL7
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description 4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I²C, SPI 42-WLCSP (2.7x2.32)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - CODECs
Mfr Analog Devices Inc.
Package Tape & Reel
Type General Purpose
Data Interface I2C, SPI
Resolution (Bits) 24 b
Number of ADCs / DACs 4 / 2
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ 98 / 105
Dynamic Range, ADCs / DACs (db) Typ 97 / 105
Voltage - Supply, Analog 1.7V ~ 1.98V
Voltage - Supply, Digital 0.85V ~ 0.99V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 42-UFBGA, WLCSP
Supplier Device Package 42-WLCSP (2.7x2.32)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADAU1787BCBZRL7DKR,505-ADAU1787BCBZRL7CT,505-ADAU1787BCBZRL7TR,-2735-ADAU1787BCBZRL7CT,-2735-ADAU1787BCBZRL7DKR
Standard Package 1,500
Win Source Part Number 1043363-ADAU1787BCBZRL7
Ultra Librarian 3D Model Ultra Librarian ADAU1787BCBZRL7 CAD Model

Description

Analog Devices Inc. ADAU1787BCBZRL7

The ADAU1787BCBZRL7 is a high-performance, low-power audio codec and digital signal processor (DSP) integrated circuit, expertly crafted by Analog Devices Inc. This advanced audio solution is designed to cater to a wide array of applications, from automotive audio systems to sophisticated consumer electronics, providing exceptional sound quality and processing capabilities.

At the heart of the ADAU1787BCBZRL7 lies a SigmaDSP processor, which is renowned for its efficient audio processing and ease of use. This processor enables users to implement complex audio processing algorithms without the need for extensive DSP programming experience. The device boasts a 28-bit audio DSP engine and supports a wide range of audio sampling rates, ensuring high-fidelity audio reproduction and versatile audio processing options.

The codec component of the ADAU1787BCBZRL7 features a multi-channel architecture, with support for various input and output configurations. This flexibility allows designers to create systems that can manage multiple audio streams simultaneously, making it ideal for applications such as in-car entertainment and surround sound systems. The integrated ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters) are engineered to deliver low noise and high dynamic range, ensuring pristine audio capture and playback.

Energy efficiency is a key attribute of the ADAU1787BCBZRL7, which operates with a low power consumption profile, making it suitable for battery-powered devices where longevity is crucial. Additionally, the device comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is optimized for space-constrained applications.

For developers looking to streamline their design process, Analog Devices Inc. provides comprehensive support through software development tools and extensive documentation. The ADAU1787BCBZRL7 is also compatible with the SigmaStudio graphical development tool, which simplifies the creation and tuning of audio processing flows.

In summary, the ADAU1787BCBZRL7 from Analog Devices Inc. is a top-tier audio processing solution that combines performance, flexibility, and power efficiency. It is an ideal choice for developers seeking to enhance their audio systems with advanced DSP capabilities while maintaining a compact and energy-efficient design.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
ams
Lowest to $3.2271
AKM Semiconductor Inc.
Lowest to $2.5214
AKM Semiconductor Inc.
Lowest to $2.4359
AKM Semiconductor Inc.
Need more? Email Us
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
Lowest to $6.5292

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4363 $68.6178
13+ $9.3837 $121.9881
20+ $9.0905 $181.8100
27+ $8.7973 $237.5271
34+ $8.5040 $289.1360
46+ $7.6243 $350.7178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess