EN
  • EN
  • DE

DS90CF564MTD/NOPB

Part No DS90CF564MTD/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48TSSOP / Interface 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Texas Instruments
Package Tube
Voltage - Supply 4.75V ~ 5.25V
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Mounting SMD (SMT)
Base Product Number DS90CF564
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names DS90CF564MTDNOPB,*DS90CF564MTD,DS90CF564MTD,*DS90CF564MTD/NOPB,DS90CF564MTD-NDR,2156-DS90CF564MTD/NOPB-TI,TEXTISDS90CF564MTD/NOPB,DS90CF564MTD-ND
Standard Package 38
Win Source Part Number 1056239-DS90CF564MTD/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90CF564MTD/NOPB CAD Model

Description

Product Overview: DS90CF564MTD/NOPB

The DS90CF564MTD/NOPB is a versatile and high-performance serializer/deserializer (SerDes) component designed and manufactured by the renowned semiconductor company, Texas Instruments. This device is part of the Channel Link family of products, which are known for their ability to provide high-speed data transfer over a low number of signal lines, significantly simplifying cable and PCB trace designs.

The DS90CF564MTD/NOPB is particularly designed to interface with flat panel displays and is widely used in the automotive industry for its robustness and reliability. It operates by converting a 28-bit wide parallel bus into a serialized data stream which is then transmitted over a differential line to a compatible receiver. This process greatly reduces the number of data lines required, thus minimizing connection complexity and potential signal integrity issues.

Key Features:

  • High Data Bandwidth: Capable of serializing data at speeds up to 1.8 Gbps, making it suitable for high-resolution and high-refresh-rate displays.
  • Reduced EMI: The differential signaling employed by the DS90CF564MTD/NOPB helps to reduce electromagnetic interference, a critical factor in automotive and industrial applications.
  • Low Voltage Operation: Designed to operate at 3.3V, it ensures compatibility with a wide range of modern digital circuits and systems.
  • Hot-Plug Capability: It can be connected or disconnected from a live system without the need for powering down or resetting, enhancing serviceability and user experience.
  • Power Down Mode: Includes a power-down mode for reduced power consumption when the device is not in active use.
  • Industrial Temperature Range: Operates across a wide temperature range, ensuring reliability under extreme conditions.

Applications:

The DS90CF564MTD/NOPB is ideal for a variety of applications that require high-speed data transfer and minimal cabling, such as:

  • Automotive infotainment and dashboard displays
  • Industrial control displays
  • Medical imaging devices
  • High-resolution video signage

With its combination of performance, reliability, and ease of use, the DS90CF564MTD/NOPB from Texas Instruments is a top choice for engineers and designers looking to implement advanced display solutions in their products.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess