EN
  • EN
  • DE

DS90CF384MTD/NOPB

Part No DS90CF384MTD/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 56TSSOP / Interface 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tube
Product Status Active
Voltage - Supply 3V ~ 3.6V
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Mounting Type Surface Mount
Base Product Number DS90CF384
Standard Package 34 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586879-DS90CF384MTD/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90CF384MTD/NOPB CAD Model

Description

Product Overview: DS90CF384MTD/NOPB

The DS90CF384MTD/NOPB is a robust and high-performance serializer/deserializer (SerDes) component designed and manufactured by Texas Instruments. This integrated circuit is part of the Channel Link family, which is known for its ability to simplify high-speed data transmission by reducing the number of cables and connectors required in a system.

With its primary function to serialize and transmit data over differential lines, the DS90CF384MTD/NOPB converts 24 bits of CMOS/TTL data into three LVDS (Low Voltage Differential Signaling) data streams. This conversion process significantly improves the noise immunity and allows for high-speed data transmission over long distances with minimal electromagnetic interference (EMI).

Key Features:

  • High Data Bandwidth: It supports a significant data bandwidth, which makes it suitable for applications that require fast data processing and transmission.
  • Reduced EMI: The LVDS technology used in this component helps in reducing EMI, which is crucial for maintaining signal integrity in noisy environments.
  • Low Power Consumption: It operates with a low power consumption, making it an efficient choice for power-sensitive applications.
  • Compatibility: The DS90CF384MTD/NOPB is compatible with a wide range of CMOS and TTL signals, providing versatility in different system designs.

Applications:

The DS90CF384MTD/NOPB is ideal for use in various high-speed data communication applications. It is commonly found in:

  • Flat panel display links
  • High-resolution video graphics
  • Automotive infotainment systems
  • Industrial cameras and machine vision systems

This product comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which ensures a compact footprint on printed circuit boards (PCBs). It is also available as a lead-free and RoHS-compliant part, aligning with environmental standards and regulations.

The DS90CF384MTD/NOPB by Texas Instruments is a reliable and efficient solution for designers looking to enhance their high-speed data transfer capabilities while maintaining signal integrity and reducing system complexity.

You May Also Be Interested in

Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7667 $51.0668
10+ $10.4753 $104.7530
15+ $10.1479 $152.2185
21+ $9.8206 $206.2326
27+ $9.4932 $256.3164
36+ $8.5112 $306.4032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 846 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess