EN
  • EN
  • DE

SN74ALS244CNS-EL

Part No SN74ALS244CNS-EL
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838328-SN74ALS244CNS-EL
Ultra Librarian 3D Model Ultra Librarian SN74ALS244CNS-EL CAD Model

Description

The SN74ALS244CNS-EL is a high-quality octal buffer and line driver designed to ensure optimal performance in a variety of digital systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is part of the Advanced Low-Power Schottky (ALS) family, offering a perfect blend of speed and power efficiency.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Number of Channels: 8
  • Output Type: 3-State
  • Logic Family: ALS
  • Operating Voltage Range: 4.5V to 5.5V
  • Output Current: -24mA / 24mA
  • Propagation Delay Time: 10ns
  • Operating Temperature Range: 0°C to 70°C
  • Mounting Type: Surface Mount
  • Package / Case: SOP-20

Product Description:

The SN74ALS244CNS-EL is engineered for high-drive applications with a bidirectional bus-oriented design. It features eight buffers with 3-state outputs to facilitate bus-oriented communication. The 3-state outputs can be placed in a high-impedance state, effectively disconnecting the output from the bus, which allows for multiple devices to share the same bus line without interference.

Operating within a voltage range of 4.5V to 5.5V, this device is optimized for 5V systems and provides a robust interface with a high noise immunity, making it suitable for industrial environments and complex digital systems. With a typical propagation delay of only 10ns and the ability to drive -24mA or 24mA, the SN74ALS244CNS-EL is designed for swift and reliable data transfer.

The SN74ALS244CNS-EL comes in a slim, 20-pin SOP package, making it ideal for space-constrained applications where a surface mount is required. Its operating temperature range from 0°C to 70°C ensures stability and functionality across a wide range of environmental conditions.

Whether it's being used in data buses, address drivers, or as a buffer for memory address registers, the SN74ALS244CNS-EL by Texas Instruments stands out for its reliability and efficiency in high-speed logic operations.

You May Also Be Interested in

Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4881 $51.2505
250+ $0.4005 $100.1250
390+ $0.3880 $151.3200
535+ $0.3755 $200.8925
690+ $0.3630 $250.4700
925+ $0.3254 $300.9950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess