Product Overview: DS90C032W-QMLV
The DS90C032W-QMLV is a high-performance, low-power, quad differential line driver designed for applications requiring ultra low-power consumption and high data rates. Manufactured by Texas Instruments, this device is part of their Space Enhanced Plastic (Space EP) product line and is specifically engineered to meet the stringent requirements of space applications, making it an ideal choice for satellite and aerospace projects.
Key Features
- Differential Line Driver: The DS90C032W-QMLV offers four differential line drivers in a single package, providing efficient data transmission over twisted-pair or parallel-pair cable configurations.
- High Data Rates: Capable of handling data rates up to 20 Mbps, this device is suitable for high-speed data communication in critical space missions.
- Low Power Consumption: With its focus on energy efficiency, the DS90C032W-QMLV is designed to operate with minimal power, making it perfect for power-sensitive applications.
- Enhanced Performance: It features a wide operating voltage range and is characterized for operation from -55°C to +125°C, ensuring reliable performance under extreme environmental conditions.
- Space-Qualified: As a QMLV-class product, it has undergone rigorous testing to ensure its suitability and reliability for space-level applications, adhering to the highest quality standards.
Applications
The DS90C032W-QMLV is specifically designed for use in space environments and is commonly used in:
- Satellite communication systems
- Spacecraft data handling subsystems
- Launch vehicle electronics
- Other aerospace telemetry and communication systems
Technical Specifications
Here are some of the key technical specifications of the DS90C032W-QMLV:
- Supply Voltage: 5V ±10%
- Signaling Rate: Up to 20 Mbps
- Operating Temperature Range: -55°C to +125°C
- Output Skew: 2 ns (max)
- Package: Ceramic Flatpack
For engineers and designers working on high-reliability space missions, the DS90C032W-QMLV offers a combination of performance, power efficiency, and ruggedness required for the demanding conditions encountered beyond the Earth's atmosphere.