EN
  • EN
  • DE

DS38EP100SD/NOPB

Part No DS38EP100SD/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 6WSON / Displays Interface 6-WSON (2.2x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Applications Displays
Interface Coax Cable and Female Connector
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2.2x2.5)
Mounting SMD (SMT)
Base Product Number DS38EP100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names DS38EP100SD/NOPBTR,DS38EP100SDTR-ND,-DS38EP100SD/NOPBCT-ND,DS38EP100SDDKR-ND,DS38EP100SD/NOPBCT,DS38EP100SDCT,*DS38EP100SD/NOPB,2156-DS38EP100SD/NOPB-TI,DS38EP100SDDKR,DS38EP100SDNOPB,DS38EP100SDCT-ND,DS38EP100SD/NOPBDKR,DS38EP100SDTR,TEXTISDS38EP100SD/NOPB
Standard Package 1,000
Win Source Part Number 996229-DS38EP100SD/NOPB
Ultra Librarian 3D Model Ultra Librarian DS38EP100SD/NOPB CAD Model

Description

Overview of the DS38EP100SD/NOPB from Texas Instruments

The DS38EP100SD/NOPB is a cutting-edge solution from Texas Instruments, designed for high-speed differential signal point-to-point applications. This device is a standout in its category, offering robust features that make it ideal for a wide range of industrial, communications, and computing applications where signal integrity and high performance are non-negotiable.

Key Features and Benefits

  • High-Speed Performance: The DS38EP100SD/NOPB is capable of handling data rates up to 3.4 Gbps, making it suitable for high-speed data transmission requirements.
  • Low Power Consumption: Designed with energy efficiency in mind, this device ensures minimal power wastage with its low-power consumption feature.
  • Signal Conditioning: It includes signal conditioning features such as programmable equalization and output de-emphasis, which help to extend the reach of high-speed signals over long distances and through various media.
  • Flexibility: The differential inputs are compatible with CML, LVDS, LVPECL, and SSTL standards, providing flexibility in interfacing with different signal types.
  • Robust Protection: It includes an integrated 8 kV ESD protection, safeguarding the device from electrostatic discharge and enhancing its reliability and longevity in harsh environments.
  • Small Form Factor: The DS38EP100SD/NOPB comes in a small WSON package, which is ideal for space-constrained applications.

Applications

The DS38EP100SD/NOPB is versatile and can be employed in various applications, such as:

  • Backplane and cable data transmission
  • Fibre Channel and Gigabit Ethernet interfaces
  • Clock distribution networks
  • High-definition video and multimedia systems
  • Server and storage area network infrastructure

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the DS38EP100SD/NOPB is no exception. This product is built to meet the high standards of performance and reliability that customers have come to expect from Texas Instruments. Additionally, it is RoHS compliant and lead-free, which is in line with modern environmental standards for electronic components.

In conclusion, the DS38EP100SD/NOPB from Texas Instruments is an exceptional choice for designers looking for a high-speed differential buffer that offers both performance and reliability. Its comprehensive feature set and flexibility make it an invaluable component for any application that demands the best in signal integrity.

You May Also Be Interested in

Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1296 $53.6848
30+ $3.3884 $101.6520
46+ $3.2825 $150.9950
63+ $3.1766 $200.1258
82+ $3.0707 $251.7974
109+ $2.7531 $300.0879
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess