EN
  • EN
  • DE

DS32EL0124SQX/NOPB

Part No DS32EL0124SQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIAL W/DDR LVDS 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Deserializer
Data Rate 3.125Gbps
Input Type CML
Output Type LVDS
Number of Inputs 1
Number of Outputs 5
Voltage - Supply 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Base Product Number DS32EL0124
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 586607-DS32EL0124SQX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS32EL0124SQX/NOPB CAD Model

Description

The DS32EL0124SQX/NOPB is a state-of-the-art serializer and deserializer (SerDes) component from the reputable semiconductor manufacturer, Texas Instruments. Designed to deliver exceptional performance and reliability, this device is ideal for high-speed signal processing applications across various industries including telecommunications, automotive, and industrial automation.

Key Features

  • High-Speed Data Transmission: The DS32EL0124SQX/NOPB is capable of handling data rates up to 3.125 Gbps, making it suitable for applications that require fast and efficient data transfer.
  • Low Power Consumption: With an emphasis on energy efficiency, this SerDes device operates with a low power consumption, reducing the overall energy cost and heat dissipation in systems.
  • Robust Error Detection: It includes a robust error detection system, which ensures high data integrity by identifying and reporting any errors that occur during data transmission.
  • Programmable Features: Users can program various features of the DS32EL0124SQX/NOPB, such as pre-emphasis, equalization, and output swing, offering flexibility to optimize performance for specific applications.
  • Temperature Range: This device operates over an industrial temperature range, ensuring reliable performance even in extreme conditions.

Applications

  • High-definition video transmission
  • Data communication in automotive systems
  • High-speed digital data transmission in industrial environments
  • Telecommunication infrastructure

Quality and Reliability

The DS32EL0124SQX/NOPB is available in a surface-mount package and is characterized for operation over the industrial temperature range. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting strict industry standards for performance and reliability. The NOPB designation indicates that this product is lead-free and RoHS compliant, reflecting TI's dedication to environmental responsibility.

Ordering Information

To purchase or request samples of the DS32EL0124SQX/NOPB, contact Texas Instruments or an authorized distributor. Technical documentation, including datasheets and support resources, is available to assist with product integration and application development.

You May Also Be Interested in

Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Analog Devices Inc.
IC
Lowest to $19.0596
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Maxim Integrated
Input Output
Lowest to $22.2053
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
Maxim Integrated
Input Output
Need more? Email Us
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5991 $51.5946
15+ $7.0557 $105.8355
22+ $6.8352 $150.3744
31+ $6.6147 $205.0557
40+ $6.3943 $255.7720
53+ $5.7328 $303.8384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess