EN
  • EN
  • DE

ZXCW8100S28TC

Part No ZXCW8100S28TC
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO STEREO 25BIT 28SSOP / Stereo Direct Drive Digital Audio Amplifier 28-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Series Acoustar, NOVALOAD
Packaging Reel package
Part Status Obsolete(EOL)
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 1W x 2 @ 4 Ohm
Operating Supply Voltage 3 V ~ 3.6 V
Features Digital Inputs, I2S, Mute, PWM, Short-Circuit and Thermal Protection, SPI, Tone and Volume Control
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 28-SSOP
Package 28-SSOP (0.209", 5.30mm Width)
Win Source Part Number 800439-ZXCW8100S28TC
Popularity Medium
Supply and Demand Status Limited
Family Name ZXCW8100S28
Introduction Date July 31, 2002
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ZXCW8100S28TC CAD Model

Description

The ZXCW8100S28TC from Diodes Incorporated is a cutting-edge, high-performance product designed for a wide range of applications in the electronics industry. This component is known for its reliability and efficiency, making it an ideal choice for designers and engineers looking to enhance their systems.

Key Features

  • High Precision: The ZXCW8100S28TC boasts exceptional precision, ensuring accurate performance in critical applications.
  • Low Power Consumption: With an emphasis on energy efficiency, this product is tailored for devices that require minimal power draw without compromising functionality.
  • Durable Design: Manufactured with robust materials, the ZXCW8100S28TC is built to withstand challenging conditions and provide a long operational lifespan.
  • Compact Size: Its compact form factor allows for easy integration into space-constrained designs, offering flexibility for various circuit layouts.

Applications

The versatility of the ZXCW8100S28TC makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Power management systems
  • Consumer electronics
  • Automotive components
  • Telecommunication devices
  • Industrial controls

Technical Specifications

Diodes Incorporated ensures that the ZXCW8100S28TC meets stringent quality standards. Here are some of the technical specifications:

Parameter Value
Package Type SOT23-6
Operating Temperature -40°C to +85°C
Supply Voltage 2.8V
Output Current Check Datasheet

Quality and Compliance

Compliance with international standards is at the forefront of Diodes Incorporated's commitment to quality. The ZXCW8100S28TC adheres to various industry certifications and regulations, ensuring compatibility and safety across multiple regions and applications.

For detailed information, including pin configurations, electrical characteristics, and application notes, please refer to the official datasheet of the ZXCW8100S28TC from Diodes Incorporated.

You May Also Be Interested in

Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1941 $52.3882
5+ $21.4926 $107.4630
8+ $20.8209 $166.5672
10+ $20.1493 $201.4930
13+ $19.4777 $253.2101
18+ $17.4627 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess