EN
  • EN
  • DE

SCALER-PM-U1

Part No SCALER-PM-U1
Manufacturer Lattice Semiconductor Corporation
Catalog Software, Services
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Software, Services
Mfr Lattice Semiconductor Corporation
Series LatticeCORE™
Package Bulk
Type License
For Use With/Related Products Lattice
Base Product Number SCALER-PM
Other Names SCALERPMU1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3D991
HTSUS 8523.49.2010
Win Source Part Number 1283209-SCALER-PM-U1
Ultra Librarian 3D Model Ultra Librarian SCALER-PM-U1 CAD Model

Description

The SCALER-PM-U1 is a license type product belonging to the LatticeCORE™ series, manufactured by Lattice Semiconductor Corporation.

  • Win Source Part Number: 1283209-SCALER-PM-U1
  • Usage: Software and services development boards and kits
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 8523.49.2010
  • Other Name: SCALERPMU1
  • Base Product Number: SCALER-PM

You May Also Be Interested in

Microsemi Corporation
IP MODULE CORE1553 BUS CTLR
Need more? Email Us
Analog Devices Inc.
MAINT C/USBD HID SINGLE PRD LIC / License Blackfin®
Need more? Email Us
Freescale Semiconductor - NXP
MCF MCUs - Integrated Development Environment (IDE)
Need more? Email Us
Microchip Technology
MAINT FPGA PHYSICAL DESIGN ONLY / Integrated Development Environment (IDE)
Need more? Email Us
Microchip Technology
FPGA DESIGN SYS W/VWDRAW/VIEWSIM / AT6000 Physical Design System with PROcapture and ProSim (20K)
Need more? Email Us
Microchip Technology
MAINT FPGA SCHEMATIC VWLOGIC SYS / Integrated Development Environment (IDE)
Need more? Email Us
Microsemi Corporation
IP MODULE CORE429
Need more? Email Us
Microchip Technology
MAINT 10K VIEWLOGIC UPGRADE / Integrated Development Environment (IDE)
Need more? Email Us
Microchip Technology
SOFTWARE DESIGN PROCHIP / Simulation, CPLD ATF15xx Design, Simulation CD/DVD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess