EN
  • EN
  • DE

DS26F32MW/883

Part No DS26F32MW/883
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description QUAD DIFFERENTIAL LINE RECEIVERS / 0/4 Receiver RS422, RS423 16-CFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Receiver
Protocol RS422, RS423
Number of Drivers/Receivers 0/4
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-CFlatPack
Supplier Device Package 16-CFP
Standard Package 1 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586515-DS26F32MW/883
Ultra Librarian 3D Model Ultra Librarian DS26F32MW/883 CAD Model

Description

The DS26F32MW/883 is a robust line receiver product from Texas Instruments, designed to meet the stringent requirements of military and aerospace applications. This device is part of the 26F series and is characterized by its high performance and reliability under extreme conditions.

Key Features

  • Quad Differential Line Receiver: The DS26F32MW/883 includes four independent differential line receivers, each designed to interface with balanced or unbalanced digital data transmission lines.
  • Meets MIL-STD-883 Standards: This product is compliant with the military standard MIL-STD-883, ensuring operation in harsh environments and under stringent conditions.
  • Tri-State Outputs: The receivers feature tri-state outputs, providing the flexibility to connect multiple devices on a common bus.
  • Wide Operating Temperature Range: It operates over a wide temperature range, making it suitable for military-grade equipment that may be exposed to extreme thermal variations.
  • High Input Impedance: The high input impedance minimizes loading on the bus line, ensuring signal integrity even in dense electronic environments.
  • Low Power Consumption: Its design emphasizes energy efficiency, which is critical for battery-powered or energy-sensitive systems.

Applications

The DS26F32MW/883 is ideal for a variety of applications where data integrity and device reliability are paramount. Common applications include:

  • Secure Communications
  • Avionics and Aerospace Electronics
  • Navigation Systems
  • Missile and Satellite Systems
  • Ground Vehicles and Marine Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS26F32MW/883 is no exception. The device undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected for military-grade components. Engineers selecting this product can trust in its performance and durability, even in the most demanding situations.

Overall, the DS26F32MW/883 from Texas Instruments represents a reliable solution for systems that cannot afford compromises in data reception accuracy or operational reliability.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.5342 $97.0684
3+ $39.8230 $119.4690
4+ $38.5785 $154.3140
6+ $37.3340 $224.0040
7+ $36.0896 $252.6272
10+ $32.3562 $323.5620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess