EN
  • EN
  • DE

DS250DF410ABMR

Part No DS250DF410ABMR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 101FCCSP / Retimer Interface 101-FCCSP (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications Retimer
Package / Case 101-TFBGA, FCCSP
Supplier Device Package 101-FCCSP (6x6)
Mounting Type Surface Mount
Base Product Number DS250DF410
Standard Package 1,000 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917414-DS250DF410ABMR
Ultra Librarian 3D Model Ultra Librarian DS250DF410ABMR CAD Model

Description

Product Overview: DS250DF410ABMR by Texas Instruments

The DS250DF410ABMR is a high-performance, quad-channel retimer from Texas Instruments designed to enhance signal integrity for high-speed communication applications. This advanced retimer is engineered to operate with multi-gigabit signals, making it an essential component in the infrastructure of modern data centers, enterprise networking, and high-performance computing systems.

Key Features

  • Signal Conditioning: The DS250DF410ABMR offers superior signal conditioning capabilities, enabling it to correct for various forms of signal degradation that occur over long PCB traces, cables, and connectors.
  • High Data Rates: This device supports data rates up to 25 Gbps per channel, facilitating the high-speed data transfer required for today's bandwidth-intensive applications.
  • Flexible Interface: It features a flexible I/O interface that is compatible with a variety of industry-standard protocols such as Ethernet, Fibre Channel, and InfiniBand, ensuring broad application suitability.
  • Programmable Equalization: With programmable transmitter and receiver equalization settings, the DS250DF410ABMR can be fine-tuned to optimize performance for specific channel conditions.
  • Low Power Consumption: Its design prioritizes energy efficiency, which is critical for reducing operational costs and thermal challenges in system designs.

Applications

The DS250DF410ABMR's versatility makes it ideal for a range of applications, including:

  • Data center and enterprise networking equipment such as switches, routers, and network interface cards.
  • High-performance computing and storage systems requiring high-speed data transfers and reliable connectivity.
  • Telecommunications infrastructure, including backplane and front-panel applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the DS250DF410ABMR is no exception. It is built to meet the rigorous demands of enterprise and industrial environments, ensuring stable performance and a long operational lifespan.

Support and Resources

Customers can access a wealth of resources, including detailed datasheets, application notes, and design tools, to facilitate the integration of the DS250DF410ABMR into their products. Texas Instruments also provides expert technical support to address any design or implementation challenges.

You May Also Be Interested in

Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Renesas Electronics America
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.1542 $66.1542
2+ $54.2804 $108.5608
3+ $52.5841 $157.7523
4+ $50.8878 $203.5512
6+ $49.1916 $295.1496
7+ $44.1028 $308.7196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess