EN
  • EN
  • DE

DS125DF1610FB/NOPB

Part No DS125DF1610FB/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC RETIMER 16CH MULTI-RATE 196BG / Standard Timer Single -40°C 85°C 196-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Applications Retimer
Operating Supply Voltage 2.5V
Package 196-FCBGA
Manufacturer Package 196-FCBGA (15x15)
Mounting SMD
Win Source Part Number 772981-DS125DF1610FB/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DS125DF1610
Introduction Date April 16, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS125DF1610FB/NOPB CAD Model

Description

The DS125DF1610FB/NOPB by Texas Instruments is a state-of-the-art signal conditioner that is designed to enhance the performance and reliability of high-speed data transmission. This product is a part of TI's robust portfolio of retimers and signal conditioners, addressing the needs of modern data communication and networking applications.

The DS125DF1610FB/NOPB is specifically engineered to extend the reach and improve the signal integrity of high-speed serial links. Its primary application is in the management of multi-gigabit data streams over printed circuit boards, copper cables, and backplanes. This makes it an ideal solution for data centers, networking equipment, and high-performance computing systems where signal degradation can be a significant issue due to increased data rates and longer transmission distances.

One of the key features of the DS125DF1610FB/NOPB is its ability to support data rates up to 12.5 Gbps, which ensures compatibility with a wide range of high-speed interfaces, such as PCIe, SATA, SAS, and Fibre Channel. Additionally, this device offers programmable equalization, output swing, and flat gain to optimize performance over a variety of physical mediums.

The DS125DF1610FB/NOPB comes in a compact form factor, housed in a flip-chip BGA package, which minimizes the footprint on the PCB and allows for efficient thermal management. It operates over a temperature range of -40°C to 85°C, ensuring reliable performance under varying environmental conditions.

Texas Instruments' commitment to quality and reliability is evident in the DS125DF1610FB/NOPB, which is designed to meet the rigorous demands of high-speed data applications. With built-in diagnostics and performance monitoring features, it provides system designers with the tools necessary to optimize their systems for maximum data integrity and throughput.

In summary, the DS125DF1610FB/NOPB from Texas Instruments is a versatile and powerful signal conditioner that offers a high level of performance for complex and demanding data communication systems. Its advanced features and robust design make it a key component for ensuring the integrity of high-speed data transfers.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.6277 $78.6277
2+ $64.5151 $129.0302
3+ $62.4990 $187.4970
4+ $60.4829 $241.9316
5+ $58.4668 $292.3340
6+ $52.4185 $314.5110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess