EN
  • EN
  • DE

DS110DF111SQE/NOPB

Part No DS110DF111SQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC RETIMER 2CH MULTI-RATE 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Interface Serial
Operating Supply Voltage 2.375 V ~ 2.625 V, 3 V ~ 3.6 V
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-WQFN (4x4)
Mounting SMD
Win Source Part Number 772898-DS110DF111SQE/NOPB
Family Name DS110DF111
Introduction Date May 16, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS110DF111SQE/NOPB CAD Model

Description

Product Overview: DS110DF111SQE/NOPB from Texas Instruments

The DS110DF111SQE/NOPB is a high-performance, low-power, dual-channel retimer from Texas Instruments designed to enhance signal integrity for demanding applications. This retimer device is part of the Signal Conditioning portfolio and is specifically engineered to operate with multi-gigabit signals, making it an ideal solution for data centers, high-performance computing, and networking infrastructure.

Key Features

  • Dual-Channel Retimer: The DS110DF111SQE/NOPB features two independent retimer channels that can operate up to 10.3125 Gbps per channel, providing flexibility and performance for high-speed data paths.
  • Adaptive Equalization: Integrated Continuous Time Linear Equalization (CTLE) and Decision Feedback Equalization (DFE) enable the device to compensate for various levels of signal loss, ensuring reliable communication over long and lossy channels.
  • Low Power Consumption: With its focus on power efficiency, this retimer is optimized for low-power operation, which is critical in reducing overall system power budgets.
  • Flexible Interface Support: The DS110DF111SQE/NOPB supports a wide range of interfaces including SFI, XFI, SR, LR, and KR standards, offering versatility for different types of connections.
  • Jitter Cleaning: The device provides excellent jitter cleaning capabilities, which is essential for maintaining signal integrity in environments with high levels of noise and interference.
  • Small Form Factor: Housed in a compact 36-WQFN (6x6) package, it is suitable for space-constrained applications.

Applications

The DS110DF111SQE/NOPB is designed to meet the requirements of various applications, including:

  • Data Center and Enterprise Networking
  • High-Performance Computing
  • Storage Area Networks
  • Wireless Infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS110DF111SQE/NOPB is no exception. It is designed to meet the rigorous standards required for industrial and commercial applications, ensuring long-term reliability and performance. The 'NOPB' suffix indicates that the product is offered in a lead-free package, aligning with environmental regulations and standards for RoHS compliance.

Overall, the DS110DF111SQE/NOPB from Texas Instruments represents a robust and efficient solution for enhancing signal integrity in high-speed communication systems.

You May Also Be Interested in

Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9989 $53.9967
7+ $14.7683 $103.3781
11+ $14.3068 $157.3748
15+ $13.8453 $207.6795
19+ $13.3838 $254.2922
26+ $11.9993 $311.9818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess