EN
  • EN
  • DE

DS100BR410SQ/NOPB

Part No DS100BR410SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SATA 4CH 48WQFN / Low Power Quad Channel Repeater with 10.3125 Gbps Equalizer and De-Emphasis Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Buffer, ReDriver
Applications SATA
Input CML
Output CML
Data Rate (Maximum) 10.3Gbps
Number of Channels 4
Delay Time 240ps
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 10pF
Supply Voltage (V) 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Part Number Series DS100BR410
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813794-DS100BR410SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS100BR410SQ/NOPB CAD Model

Description

Product Overview: DS100BR410SQ/NOPB

The DS100BR410SQ/NOPB is a high-performance, four-lane signal conditioning repeater designed by Texas Instruments to enhance signal integrity for high-speed serial links. This advanced product is an ideal solution for extending the reach of data transmission over cables, backplanes, or other challenging media in data-intensive applications.

Key Features

  • High-Speed Performance: The DS100BR410SQ/NOPB supports data rates up to 10.3125 Gbps per lane, making it suitable for a variety of high-speed protocols, including 10G-KR, 40G-KR4, QSGMII, USB 3.1, SATA, and PCIe.
  • Adaptive Equalization: Equipped with adaptive CTLE (Continuous Time Linear Equalization), the device can automatically adjust to optimize signal integrity across various lengths and types of media.
  • Low Power Consumption: Designed for energy efficiency, it operates with low power consumption, making it a cost-effective and environmentally friendly choice for modern electronic systems.
  • Signal Conditioning: The DS100BR410SQ/NOPB provides signal conditioning features including programmable equalization, output swing, and flat gain to ensure robust data transmission.
  • Integrated Diagnostics: On-chip diagnostics tools such as PRBS (Pseudo-Random Binary Sequence) generators and checkers, eye diagram, and voltage and temperature sensors help with system verification and troubleshooting.

Applications

The DS100BR410SQ/NOPB is versatile and can be used in a wide array of applications, including:

  • Data Center and Enterprise Networking
  • High-Performance Computing
  • Storage Systems
  • Telecommunications Equipment
  • Industrial Control Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS100BR410SQ/NOPB is no exception. It is provided in a 40-pin WQFN package and is characterized for operation from -40°C to 85°C. With its NO Lead (Pb) Free and RoHS compliant design, it meets the latest environmental standards, ensuring both reliability and compliance for today's eco-conscious businesses.

Whether you're upgrading existing infrastructure or designing new systems from the ground up, the DS100BR410SQ/NOPB from Texas Instruments is an excellent choice for ensuring signal integrity over long distances and through challenging transmission media.

You May Also Be Interested in

Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.8177 $77.6354
4+ $31.8505 $127.4020
5+ $30.8551 $154.2755
7+ $29.8598 $209.0186
9+ $28.8645 $259.7805
12+ $25.8785 $310.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess