EN
  • EN
  • DE

DS100BR111SQE

Part No DS100BR111SQE
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843271-DS100BR111SQE
Ultra Librarian 3D Model Ultra Librarian DS100BR111SQE CAD Model

Description

Introducing the Texas Instruments DS100BR111SQE

The DS100BR111SQE is an innovative solution from Texas Instruments, designed to enhance the performance and reliability of high-speed signal transmission. This product is a single-channel, multi-rate retimer with an integrated signal conditioning enhancement that operates with both full-duplex and simplex operations. It is a versatile component that can be employed in various applications, including data centers, high-performance computing, and enterprise networking.

The DS100BR111SQE supports a wide range of data rates from 1 Gbps to 12.5 Gbps, making it suitable for a variety of protocols such as Gigabit Ethernet, Fibre Channel, and InfiniBand. Its flexibility ensures that it can adapt to the changing demands of modern communication systems. The device's ability to retimer and condition signals helps to extend the reach of high-speed interfaces and improve the integrity of data transmission over long and potentially noisy channels.

One of the key features of the DS100BR111SQE is its low power consumption, which is critical for maintaining energy efficiency in high-density systems. The device also incorporates an adaptive equalization feature that automatically adjusts to optimize performance over various physical media, including printed circuit boards, copper cables, and backplanes. This adaptability means that the DS100BR111SQE can provide optimal signal quality without the need for manual tuning.

For ease of integration, the DS100BR111SQE comes in a small form-factor, surface-mount QFN package that is ideal for space-constrained applications. The device also includes a loss-of-signal detection feature, which enables the system to identify link failures quickly, enhancing overall system reliability.

In summary, the DS100BR111SQE from Texas Instruments is a robust, high-performance retimer designed to meet the needs of high-speed data communication. With its support for multiple data rates, low power consumption, and automatic equalization, it stands as a crucial component for system designers looking to improve their data transmission systems' speed, reliability, and efficiency.

You May Also Be Interested in

Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2239 $61.1195
10+ $10.0299 $100.2990
16+ $9.7165 $155.4640
22+ $9.4030 $206.8660
28+ $9.0896 $254.5088
37+ $8.1493 $301.5241
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,440 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess