EN
  • EN
  • DE

DRV8833CPWPR

Part No DRV8833CPWPR
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description Dual H-Bridge Motor Driver 16-Pin HTSSOP EP T/R / IC MOTOR DRIVER PAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications DC Motors, General Purpose, Solenoids, Stepper Motors
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 550 mOhm LS, 1.18 Ohm HS
Channel Output Current 700mA
Current - Peak Output 1A
Supply Voltage - Operating 2.7 V to 10.8 V
Voltage - Load 2.7 V to 10.8 V
Temperature Range - Operating -40°C to 150°C (TJ)
Features Status Flag
Fault Protection Current Limiting, Over Temperature, Short Circuit, UVLO
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 1034169-DRV8833CPWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DRV8833C
Introduction Date September 01, 2014
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DRV8833CPWPR CAD Model

Description

Product Overview: Texas Instruments DRV8833CPWPR Motor Driver

The Texas Instruments DRV8833CPWPR is a versatile and compact motor driver designed for controlling small brushed DC motors and stepper motors in a wide range of applications. This highly integrated circuit simplifies the process of motor control by providing a dual-H-bridge motor driver capable of driving two DC motors simultaneously or one stepper motor.

Key Features

  • Dual H-Bridge Motor Driver: Capable of driving two DC motors or one bipolar stepper motor.
  • Operating Voltage Range: Designed to operate from 2.7V to 10.8V, making it suitable for battery-powered applications.
  • Output Current: Continuous output current up to 1.5 A per channel and peak output current up to 2 A per channel for short durations.
  • Low Power Consumption: Ultra-low power sleep mode to conserve energy when not in use.
  • Protection Features: Built-in thermal shutdown, overcurrent protection, and undervoltage lockout ensure safe operation and longevity of the device.
  • Advanced Control: Independent control of each H-bridge with an option for parallel operation.
  • Interface: Simple control interface compatible with most microcontrollers.
  • Package: Provided in a 16-pin HTSSOP package with PowerPAD™ for enhanced thermal performance.

Applications

The DRV8833CPWPR motor driver is ideal for a variety of applications where efficient motor control is essential. Common uses include:

  • Robotics and automation systems
  • Battery-powered toys and consumer electronics
  • Portable medical devices
  • Small home appliances

Summary

The Texas Instruments DRV8833CPWPR motor driver offers an optimal blend of power, efficiency, and ease of use for designers looking to add reliable motor control to their projects. Its compact size, comprehensive protection features, and low power requirements make it a top choice for engineers and hobbyists alike.

You May Also Be Interested in

Texas Instruments
IC HALF BRIDGE DRVR 6A 24HTSSOP / Half Bridge (4) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Lowest to $6.4988
Texas Instruments
PROTOTYPE
Lowest to $3.5711
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2494 $56.2230
100+ $1.0251 $102.5100
155+ $0.9931 $153.9305
210+ $0.9611 $201.8310
270+ $0.9290 $250.8300
365+ $0.8329 $304.0085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess