EN
  • EN
  • DE

DRV8881PRHRR

Part No DRV8881PRHRR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPOLAR 6.5-45V 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Bipolar Motor Driver Power MOSFET Parallel 28-WQFN (5.5x3.5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-WQFN (5.5x3.5)
Family Name DRV8881
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917264-DRV8881PRHRR
Ultra Librarian 3D Model Ultra Librarian DRV8881PRHRR CAD Model

Description

Introducing the DRV8881PRHRR Motor Driver from Texas Instruments

The DRV8881PRHRR is a state-of-the-art motor driver IC designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact, integrated circuit is engineered to deliver high performance, reliability, and efficiency, making it an ideal choice for a wide range of applications that require precise control of brushed DC motors.

At the heart of the DRV8881PRHRR is an H-bridge motor driver that supports a supply voltage range from 6.5V to 45V and can drive a single DC motor at up to 3.5A of continuous output current. Its robust design incorporates a low RDS(ON) of the output FETs, which ensures lower power dissipation and higher efficiency during operation. This feature is particularly beneficial for battery-powered applications where extended battery life is crucial.

The DRV8881PRHRR offers multiple control interfaces, including a simple PHASE/ENABLE interface, as well as an advanced PWM interface for more precise speed control. Additionally, it provides built-in protection features such as overcurrent, thermal shutdown, and under-voltage lockout, safeguarding the motor and the driver from potential damage due to abnormal operating conditions.

One of the key advantages of the DRV8881PRHRR is its integrated current sensing and regulation, which eliminates the need for external sense resistors and simplifies the design. This integrated current sensing feature allows for accurate control of the motor current, leading to consistent torque and speed control across different load conditions.

Designed for versatility, the DRV8881PRHRR is suitable for a variety of applications, including industrial equipment, home appliances, office automation, and healthcare devices. Its thermally efficient PowerPAD™ package ensures optimal heat dissipation, making it reliable for applications that demand continuous operation.

With its advanced features and robust design, the DRV8881PRHRR from Texas Instruments represents a top-tier solution for designers looking to enhance the performance and efficiency of their motor-driven applications. Its ease of integration, comprehensive protection features, and efficient power management make it an excellent choice for a multitude of motor control needs.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6412 $50.7708
22+ $4.6287 $101.8314
34+ $4.4840 $152.4560
47+ $4.3394 $203.9518
60+ $4.1947 $251.6820
80+ $3.7608 $300.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,184 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess