EN
  • EN
  • DE

MBR10100CTL

Part No MBR10100CTL
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY TO220 / Diode Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Diodes Incorporated
Series *
Package Tube
Product Status Obsolete
Base Product Number MBR1010
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 925967-MBR10100CTL
Ultra Librarian 3D Model Ultra Librarian MBR10100CTL CAD Model

Description

MBR10100CTL Schottky Rectifier from Diodes Incorporated

The MBR10100CTL is a high-performance Schottky rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This robust rectifier is specifically engineered to cater to applications requiring low voltage drop and high efficiency. The MBR10100CTL is a popular choice among engineers for its reliability and superior electrical characteristics.

With a repetitive peak reverse voltage (VRRM) of 100V and an average rectified forward current (IO) of 10A, this rectifier is ideal for high-frequency power switching applications. The device is housed in a TO-220AB package, which ensures a compact footprint while providing excellent thermal performance. This package is well-suited for use in high-density circuit designs where space is at a premium.

One of the key features of the MBR10100CTL is its low forward voltage drop, which significantly reduces power loss and improves efficiency. This attribute, combined with a fast switching capability, makes the MBR10100CTL an excellent choice for power supply designs, DC-DC converters, and free-wheeling diodes in a variety of electronic devices.

The MBR10100CTL also boasts a high surge current capability, which is critical for protecting circuits against unexpected voltage spikes. Additionally, its low leakage current ensures minimal power waste when the device is in the off-state, further enhancing the overall efficiency of the system it is used in.

Engineers also appreciate the MBR10100CTL for its robustness against thermal and mechanical stress. The device's guard ring die construction provides enhanced reliability and long-term stability, which is paramount in applications where consistent performance is a necessity.

In summary, the MBR10100CTL from Diodes Incorporated is a high-quality Schottky rectifier that offers a blend of efficiency, compactness, and reliability. Its electrical characteristics and package design make it a versatile component suitable for a wide range of power rectification applications.

For detailed specifications and application notes, designers are encouraged to refer to the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess