EN
  • EN
  • DE

DRV8873SPWPR

Part No DRV8873SPWPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER DC 5.5V 24HTSSOP / Unipolar Motor Driver NMOS SPI 24-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Motor Type - Stepper Unipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface SPI
Technology NMOS
Applications Industrial
Current - Output 10A
Voltage - Supply 0V ~ 5.5V
Voltage - Load 4.5V ~ 38V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 24-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-HTSSOP
Base Product Number DRV8873
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851424-DRV8873SPWPR
Ultra Librarian 3D Model Ultra Librarian DRV8873SPWPR CAD Model

Description

Product Overview: Texas Instruments DRV8873SPWPR Motor Driver

The Texas Instruments DRV8873SPWPR is a highly integrated H-bridge motor driver designed to efficiently drive a DC motor with advanced features that enhance system performance and reliability. This motor driver is suitable for a wide range of applications, including industrial automation, home appliances, automotive, and consumer electronics.

Key Features:

  • Integrated H-Bridge: The DRV8873SPWPR features an integrated H-bridge that can deliver up to 3.6A of continuous drive current with peak currents up to 5A, making it capable of driving a broad range of DC motors.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 6.5V to 45V, providing flexibility for various power supply requirements.
  • Smart Gate Drive: The smart gate drive architecture reduces power dissipation and improves thermal performance, enabling the use of smaller heatsinks and compact designs.
  • Protection Features: The device includes multiple protection features such as overcurrent, overtemperature, undervoltage lockout, and short-circuit protection, enhancing the safety and durability of the motor driver.
  • Configurable Control Interface: The DRV8873SPWPR can be configured through both PWM and PHASE/ENABLE interfaces, offering versatility for different control schemes.
  • Diagnostic Outputs: Integrated diagnostic outputs provide real-time feedback on the status of the motor driver, which can be used for fault detection and system monitoring.

Package and Quality:

Packaged in a 16-pin HTSSOP (PowerPAD™) package, the DRV8873SPWPR is designed with a thermally efficient layout that supports optimal heat dissipation. Texas Instruments ensures high standards of quality and reliability, making this motor driver a reliable choice for demanding applications.

Applications:

  • Automated Guided Vehicles (AGVs)
  • Robotics
  • Conveyor belts
  • Power tools
  • Home appliances

The DRV8873SPWPR motor driver from Texas Instruments is an excellent solution for designers looking to add robust and efficient motor control to their projects with minimal additional components and design complexity.

You May Also Be Interested in

Texas Instruments
DRIVER
Lowest to $5.4417
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2009 $50.6207
56+ $1.8059 $101.1304
86+ $1.7495 $150.4570
119+ $1.6930 $201.4670
153+ $1.6366 $250.3998
205+ $1.4673 $300.7965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,070 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess