EN
  • EN
  • DE

DRV8871DDARQ1

Part No DRV8871DDARQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR UNIPLR 8SO PWRPAD / Unipolar Motor Driver NMOS PWM 8-SO PowerPad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Motor Type - Stepper Unipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Full Bridge
Interface PWM
Technology NMOS
Applications Automotive
Current - Output 3.6A
Voltage - Supply 6.8V ~ 45V
Voltage - Load 6.8V ~ 45V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number DRV8871
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852776-DRV8871DDARQ1
Ultra Librarian 3D Model Ultra Librarian DRV8871DDARQ1 CAD Model

Description

Introducing the DRV8871DDARQ1 H-Bridge Motor Driver

The DRV8871DDARQ1 from Texas Instruments is a high-performance, automotive-grade H-bridge motor driver designed to efficiently drive a DC motor with advanced features and robustness. This integrated circuit is specifically engineered to meet the rigorous demands of automotive applications, offering a compact and reliable solution for controlling motors in a variety of systems such as power seats, power windows, and other automotive mechatronics.

Key Features

  • High-Output Drive Capability: The DRV8871DDARQ1 can deliver up to 3.6A of continuous output current, which is suitable for a wide range of motor driving applications, providing the necessary power for most automotive DC motors.
  • Wide Operating Voltage Range: This motor driver operates over a broad supply voltage range from 6.5V to 45V, ensuring compatibility with various automotive power systems and allowing for flexible design integration.
  • Integrated Protection Features: It comes with a suite of protection features including overcurrent, overtemperature, and undervoltage lockout, which safeguard the IC and the motor from potential damage due to abnormal operating conditions.
  • PH/EN Interface: The device is controlled via a simple PH/EN (Phase/Enable) interface, which allows for easy forward and reverse motor control, as well as speed regulation with pulse-width modulation (PWM) signals.
  • Diagnostic Output: An integrated fault output flag is provided to indicate fault conditions to the system microcontroller, enabling prompt response to any issues that may arise during operation.

Automotive Quality and Performance

The DRV8871DDARQ1 is designed to meet the stringent quality standards of the automotive industry. It is AEC-Q100 qualified, ensuring high reliability and performance under extreme conditions typical in automotive environments. The device is also housed in a small form factor package, making it suitable for space-constrained applications.

Efficient and Easy to Use

With its advanced features and comprehensive protection circuitry, the DRV8871DDARQ1 provides an efficient, durable, and easy-to-use solution for automotive motor drive applications. Its high level of integration reduces the need for external components, simplifying the design and reducing overall system cost.

Whether you're designing motor control systems for the latest vehicles or upgrading existing applications, the DRV8871DDARQ1 offers the performance, reliability, and ease of use you need to drive your motors effectively.

You May Also Be Interested in

Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7402 $52.2060
75+ $1.4279 $107.0925
110+ $1.3833 $152.1630
150+ $1.3387 $200.8050
195+ $1.2940 $252.3300
260+ $1.1602 $301.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,950 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess