EN
  • EN
  • DE

DRV8847PWPR

Part No DRV8847PWPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description 2A DUAL H-BRIDGE MOTOR DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 16-HTSSOP
Family Name DRV8847
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53424-2, 296-53424-1, 296-53424-6
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869313-DRV8847PWPR
Ultra Librarian 3D Model Ultra Librarian DRV8847PWPR CAD Model

Description

Product Overview: Texas Instruments DRV8847PWPR Motor Driver

The Texas Instruments DRV8847PWPR is a versatile and high-performance motor driver designed to efficiently drive bipolar stepper motors, brushed DC motors, and other similar actuators. This integrated circuit is housed in a compact HTSSOP package, making it an ideal choice for space-constrained applications. The DRV8847PWPR is part of Texas Instruments' extensive portfolio of motor drivers that cater to a wide range of voltage and current specifications.

Key Features

  • Dual H-Bridge Motor Driver: The DRV8847PWPR can control two DC motors or one stepper motor with its dual H-Bridge configuration, delivering up to 1.5A of continuous current per channel.
  • Wide Voltage Range: This motor driver operates across a broad supply voltage range from 4.5V to 37V, making it suitable for a wide array of applications and ensuring compatibility with various power supplies.
  • Integrated Protection Features: It includes multiple protection features such as overcurrent, thermal shutdown, and undervoltage lockout, ensuring the longevity and reliability of both the driver and the motors it controls.
  • PH/EN or PWM Interface: The DRV8847PWPR can be controlled via a simple PH/EN (Phase/Enable) interface or through a more advanced PWM (Pulse Width Modulation) input, providing flexibility in control schemes for different application requirements.
  • Low Power Sleep Mode: An energy-saving sleep mode significantly reduces the current draw when the motor is not in active use, making it suitable for battery-powered applications.

Applications

The DRV8847PWPR is highly versatile and can be used in a variety of applications, including but not limited to:

  • Office Automation Machines
  • Home Appliances
  • Textile Machines
  • Robotics and Automated Guided Vehicles (AGVs)
  • Battery-Powered Toys and Tools

Technical Specifications

Parameter Value
Motor Type Stepper, Brushed DC
Output Current Up to 1.5A
Operating Voltage 4.5V to 37V
Package HTSSOP
Control Interface PH/EN, PWM

The DRV8847PWPR from Texas Instruments is a robust solution for driving motors in your next project, offering ease of use, efficiency, and reliability.

You May Also Be Interested in

ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2864 $51.4560
95+ $1.0555 $100.2725
150+ $1.0226 $153.3900
205+ $0.9896 $202.8680
265+ $0.9566 $253.4990
350+ $0.8576 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,567 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess