EN
  • EN
  • DE

DRV8843PWPR

Part No DRV8843PWPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description DUAL H-BRIDGE DRIVER IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology Power MOSFET
Applications General
Output Current 1.75A
Operating Supply Voltage 8.2 V ~ 45 V
Voltage - Load 8.2 V ~ 45 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Win Source Part Number 1168609-DRV8843PWPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DRV8843
Introduction Date April 01, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DRV8843PWPR CAD Model

Description

The DRV8843PWPR from Texas Instruments is a versatile and robust motor driver designed to cater to a wide range of applications requiring efficient motor control. This integrated circuit is capable of driving two DC motors or one stepper motor, making it an ideal choice for engineers and designers in the field of automation, robotics, and consumer electronics.

Key Features

  • Dual H-Bridge Motor Driver: The DRV8843PWPR can control two brushed DC motors or one bipolar stepper motor, providing bidirectional control with individual control for each motor.
  • Operating Voltage Range: With an operating voltage range of 8.2V to 45V, it can accommodate a broad spectrum of motors and power requirements, ensuring versatility in application use.
  • Output Current: The device supports up to 2.5A peak or 1.75A continuous output current per channel, allowing it to drive a wide array of motors.
  • Protection Features: It includes multiple protection features such as overcurrent, thermal shutdown, and undervoltage lockout, which contribute to the longevity and reliability of both the motor and the driver.
  • Advanced Current Regulation: The DRV8843PWPR incorporates an advanced current regulation scheme that reduces the need for external components and simplifies the circuit design.
  • Package Type: The device is available in a HTSSOP package, which is ideal for space-constrained applications.

Applications

The DRV8843PWPR is suitable for a variety of applications, including but not limited to:

  • Automated factory equipment
  • Robotics and automated guided vehicles (AGVs)
  • Office automation machines
  • Consumer electronics
  • Gaming machines

Conclusion

With its robust design, comprehensive protection features, and flexible motor control capabilities, the DRV8843PWPR from Texas Instruments stands out as a powerful solution for driving motors in an array of electronic projects and commercial products. Its ease of use and reliability make it a go-to choice for professionals seeking to innovate and enhance the performance of their motor-driven applications.

You May Also Be Interested in

Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4851 $52.3957
17+ $6.1416 $104.4072
26+ $5.9497 $154.6922
35+ $5.7578 $201.5230
45+ $5.5659 $250.4655
61+ $4.9901 $304.3961
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess