EN
  • EN
  • DE

TLC5929RGER

Part No TLC5929RGER
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-Channel, Constant-Current LED Driver with 7-Bit Global Brightness Control, Power-Save Mode, and Full Self-Diagnosis for LED Lamp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 10V
Output Current per Channel 50mA
Frequency 20MHz
Applications Signage
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 1269145-TLC5929RGER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC5929
Introduction Date September 01, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC5929RGER CAD Model

Description

Texas Instruments TLC5929RGER LED Driver IC

The Texas Instruments TLC5929RGER is a highly efficient, 16-channel constant-current sink driver designed to support a wide array of LED display applications. Each channel can be individually controlled, making it an ideal solution for driving LEDs with precision and consistency. This device is particularly suitable for applications requiring low-power consumption and high brightness, such as LED panels, message boards, and digital signage.

The TLC5929RGER operates with a supply voltage ranging from 3.0V to 5.5V, allowing for flexible integration into various system designs. Its constant-current outputs ensure uniform brightness across all connected LEDs, which is critical for creating professional-quality displays. With an adjustable current from 5mA to 120mA per channel, designers can fine-tune the brightness levels to meet specific requirements.

This LED driver IC features an integrated grayscale (GS) PWM control, which allows for smooth and fine dimming capabilities. The 4096-step grayscale PWM control enables precise control over the brightness levels, enabling the creation of dynamic lighting effects and improving the overall visual experience.

Texas Instruments has designed the TLC5929RGER with thermal shutdown and open LED error detection features, enhancing the safety and reliability of the end product. These built-in protections help prevent damage to the IC and the LEDs, ensuring a longer lifespan for the LED display.

The device comes in a compact QFN-24 package, which is ideal for space-constrained applications. Its small footprint allows for high-density LED arrays without compromising performance. Additionally, the TLC5929RGER is designed for easy daisy-chaining, simplifying the expansion of LED arrays and reducing the complexity of the control circuitry.

In summary, the Texas Instruments TLC5929RGER is a versatile and reliable choice for designers looking to create sophisticated LED displays with consistent brightness, advanced dimming capabilities, and robust protection features.

You May Also Be Interested in

Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7776 $52.7744
44+ $2.2791 $100.2804
68+ $2.2079 $150.1372
94+ $2.1366 $200.8404
122+ $2.0654 $251.9788
163+ $1.8518 $301.8434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,670 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess