EN
  • EN
  • DE

UCC28060DRG4

Part No UCC28060DRG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR TRANSITION 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Discontinuous (Transition)
Frequency - Switching 500kHz
Current - Startup 200μA
Supply Voltage - Operating 8 V to 21 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 056126-UCC28060DRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC28060DRG4 CAD Model

Description

Introducing the UCC28060DRG4 from Texas Instruments

The UCC28060DRG4 is a state-of-the-art dual-phase, transition-mode Power Factor Correction (PFC) pre-regulator. This advanced component is designed by Texas Instruments to provide a high-efficiency solution for mid to high-power applications. The UCC28060DRG4 integrates a wealth of features to optimize power consumption and enhance the performance of power supply systems.

Key Features and Benefits

  • Natural Interleaving™ Technology: This innovative technology ensures automatic phase shedding and provides superior multi-phase operation. It results in reduced input and output ripple, which leads to minimized electromagnetic interference (EMI) and a reduced need for filtering components.
  • Advanced Current-Shaping: The UCC28060DRG4 employs transition-mode control, which allows for improved efficiency by shaping the input current waveform to be in phase with the input voltage, thus achieving near-unity power factor.
  • Energy-Saving Features: With its dynamic response to load variations and programmable threshold for switching between single and dual phases, the UCC28060DRG4 enhances energy efficiency, particularly in light-load conditions.
  • Robust Protection Mechanisms: The device includes protection features such as over-voltage, under-voltage lockout, and over-current protection, safeguarding the system against a wide range of fault conditions.
  • Flexible Application: The UCC28060DRG4 is designed for use in a variety of applications, including but not limited to, servers, telecommunication equipment, flat-panel display TVs, and power supplies for industrial systems.

Technical Specifications

The UCC28060DRG4 operates over a wide supply voltage range and is capable of handling high continuous output power. It is housed in a slim SOIC-16 package, which allows for a compact PCB layout. The device is also characterized by its extended temperature range, ensuring reliable operation under varying environmental conditions.

By integrating the UCC28060DRG4 into your power management design, you can achieve an optimal balance between performance and power efficiency, leading to a more sustainable and cost-effective solution for your power supply requirements.

Conclusion

With its combination of efficiency, flexibility, and protection, the UCC28060DRG4 from Texas Instruments stands out as a premier choice for designers looking to enhance the performance of their power systems while meeting stringent energy standards.

You May Also Be Interested in

NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
2A, 2000KHZ PDIP16
Lowest to $45.8576
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
ON Semiconductor
IC PFC CTR AVER CURR 65KHZ 16SOP / PFC IC Average Current 65kHz 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1320 $50.9400
95+ $1.0603 $100.7285
150+ $1.0245 $153.6750
210+ $0.9529 $200.1090
275+ $0.9171 $252.2025
345+ $0.8812 $304.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,810 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess