EN
  • EN
  • DE

DRV8801RTYT

Part No DRV8801RTYT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology DMOS
Applications General Purpose
Output Current 2.8A
Supply Voltage - Operating 8 V to 38 V
Voltage - Load 8 V to 38 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-QFN (3x4)
Win Source Part Number 1034157-DRV8801RTYT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DRV8801RTYT CAD Model

Description

Product Overview: Texas Instruments DRV8801RTYT Motor Driver

The Texas Instruments DRV8801RTYT is a versatile and robust motor driver designed to cater to a wide range of applications that require precise control over small brushed DC motors. This compact and efficient motor driver is part of the highly esteemed DRV family, known for its reliability and performance in driving motors.

Key Features

  • Motor Type: The DRV8801RTYT is capable of driving a single brushed DC motor, offering a simple solution for applications that require motor control without the complexity of managing multiple motors.
  • Output Current: It can deliver up to 2.8A of continuous output current, ensuring adequate power for a range of small to medium-sized motors.
  • Operating Voltage Range: With an operating voltage range from 8V to 36V, the driver is versatile and can be used in various systems with different power requirements.
  • Protection Features: The device includes multiple protection features such as overcurrent, overtemperature, and undervoltage lockout, safeguarding both the motor driver and the motor from potential damage.
  • Control Interface: The DRV8801RTYT offers a simple PWM (Pulse Width Modulation) interface for speed control, as well as a PHASE input for direction control, providing straightforward integration into existing systems.
  • Package: Housed in a compact 16-pin QFN package with a thermal pad, the DRV8801RTYT saves space on the PCB while ensuring efficient heat dissipation.

Applications

The Texas Instruments DRV8801RTYT motor driver is an ideal choice for a variety of applications, including but not limited to:

  • Robotics and automated machinery
  • Consumer electronics
  • Office automation equipment
  • Battery-powered toys and gadgets
  • Small pumps and fans

With its robust design and comprehensive feature set, the DRV8801RTYT from Texas Instruments provides designers with a reliable and efficient solution for controlling brushed DC motors in their projects. Whether you are working on a sophisticated robot or a simple consumer electronic device, this motor driver offers the performance and protection needed for a successful implementation.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0350 $50.8750
60+ $1.6698 $100.1880
93+ $1.6176 $150.4368
128+ $1.5654 $200.3712
166+ $1.5132 $251.1912
222+ $1.3567 $301.1874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess