Product Overview: SN74HC259DRG4
The SN74HC259DRG4 is a high-performance, 8-bit addressable latch designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of the 'HC' family, indicating that it is fabricated with high-speed CMOS technology, which provides a balance between speed and low power consumption.
Key Features
- Addressable Latching Function: The device provides an 8-bit storage latch with 3-bit addressing, enabling direct control of each latch.
- Wide Operating Voltage Range: It operates over a wide voltage range from 2V to 6V, making it suitable for a variety of applications.
- Low Power Consumption: The CMOS technology ensures low power dissipation, yet high switching speeds, which is critical for battery-powered and power-sensitive applications.
- High Drive Capability: The SN74HC259DRG4 can drive up to 15 LSTTL loads, providing great flexibility in interfacing with other logic families.
- Multiple Configurations: The IC can be used as an 8-bit storage latch, a 1-of-8 decoder and demultiplexer, or as a resettable latch.
Applications
The SN74HC259DRG4 is ideal for a range of applications that require the storage and retrieval of data bits. It is commonly used in:
- Data storage systems
- Instrumentation and control systems
- Communication systems
- Microprocessor/microcontroller interface
- Address decoding
Package and Quality
The SN74HC259DRG4 comes in a compact SOP (Small Outline Package) form, specifically in an 8-SOIC package type. This package is surface-mountable and is designed for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It meets or exceeds industry standards for performance and reliability, ensuring that it can be used in both commercial and industrial environments with confidence.
Conclusion
With its combination of flexibility, performance, and power efficiency, the SN74HC259DRG4 from Texas Instruments is a versatile and reliable choice for designers looking to implement addressable latching functions in their electronic systems. Its compatibility with various logic levels and the ability to interface with multiple devices make it an essential component in a wide range of applications.