EN
  • EN
  • DE

DRV8703QRHBTQ1

Part No DRV8703QRHBTQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 5.5V-45V 32VQFN / Motor Driver Power MOSFET PWM 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Manufacturer Texas Instruments
Packaging Reel - TR
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology Power MOSFET
Applications Brushed DC
Voltage - Supply 5.5V ~ 45V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number DRV8703
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-DRV8703QRHBTQ1,DRV8703QRHBTQ1-ND,TEXTISDRV8703QRHBTQ1,296-48127-6,296-48127-1,296-48127-2
Standard Package 250
Win Source Part Number 1320829-DRV8703QRHBTQ1
Ultra Librarian 3D Model Ultra Librarian DRV8703QRHBTQ1 CAD Model

Description

Introducing the DRV8703QRHBTQ1 from Texas Instruments

The DRV8703QRHBTQ1 is a robust, automotive-grade gate driver integrated circuit designed by Texas Instruments to meet the rigorous demands of the automotive industry. This advanced motor driver is specifically engineered to drive a wide range of brushed DC motors, offering a compact and efficient solution for automotive applications such as pumps, fans, and actuators.

Key Features

  • High-Performance Driving: With the ability to deliver up to 10A of output current, the DRV8703QRHBTQ1 ensures powerful and reliable motor operation.
  • Wide Voltage Range: It operates over a broad supply voltage range from 4.5V to 38V, making it versatile for various automotive electrical systems.
  • Integrated Protection: The device includes multiple protection features such as overcurrent, overtemperature, and undervoltage lockout, enhancing the safety and reliability of the motor control system.
  • Configurability: Users can configure the DRV8703QRHBTQ1 through both hardware settings and a SPI interface, allowing for precise control over motor parameters and diagnostics.
  • Automotive Qualification: Meeting the AEC-Q100 automotive qualification, this motor driver ensures high standards of performance and reliability under harsh automotive conditions.

Design and Integration

The DRV8703QRHBTQ1 is presented in a compact 32-pin HTSSOP package with a PowerPAD™ for enhanced thermal performance. Its small footprint and integrated features minimize the need for external components, simplifying the design and reducing the overall system size and cost.

Applications

Designed for the automotive sector, the DRV8703QRHBTQ1 is ideal for a variety of applications where efficient and reliable motor control is critical. This includes, but is not limited to, fuel pumps, HVAC blowers, engine cooling fans, and power-folding mirrors. Its robust design and comprehensive feature set make it an excellent choice for designers looking to enhance the performance and safety of their automotive motor control systems.

With the DRV8703QRHBTQ1, Texas Instruments continues to deliver innovative solutions that drive the automotive industry forward, combining performance, integration, and reliability in a single, advanced motor driver IC.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3996 $55.9840
90+ $1.1484 $103.3560
135+ $1.1125 $150.1875
190+ $1.0767 $204.5730
245+ $1.0408 $254.9960
325+ $0.9331 $303.2575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess