EN
  • EN
  • DE

DRV8353HRTAR

Part No DRV8353HRTAR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description DRIVER / Multiphase Motor Driver Power MOSFET PWM, SPI 40-WQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel (TR)
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Half Bridge (3)
Interface PWM, SPI
Technology Power MOSFET
Applications Brushless DC (BLDC)
Current - Output 5mA
Voltage - Supply 6V ~ 95V
Voltage - Load 9V ~ 75V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x6)
Base Product Number DRV8353
Other Names 296-DRV8353HRTARTR
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253321-DRV8353HRTAR
Ultra Librarian 3D Model Ultra Librarian DRV8353HRTAR CAD Model

Description

Product Overview: Texas Instruments DRV8353HRTAR

The Texas Instruments DRV8353HRTAR is a state-of-the-art motor driver designed to efficiently drive three-phase brushless DC (BLDC) motors. This advanced motor driver is an integral part of modern motion control systems, offering a high level of integration, performance, and reliability. The DRV8353HRTAR is particularly well-suited for applications such as power tools, drones, industrial drives, and robotics, where precise motor control is essential.

Key Features

  • High-Performance Power Stage: The DRV8353HRTAR features a smart gate drive architecture that supports up to 100V and 5A, providing robust power delivery for a wide range of motor sizes.
  • Integrated Current Sensing: With integrated current shunt amplifiers, this motor driver simplifies current sensing tasks, enhancing overall system accuracy and efficiency.
  • Advanced Protection Features: Equipped with overcurrent, overtemperature, and undervoltage lockout protection, the DRV8353HRTAR ensures safe operation under critical conditions, thus prolonging the life of the motor and the driver itself.
  • Configurable Gate Drive: The device offers configurable gate drive settings that allow for fine-tuning to match specific motor and power supply parameters, optimizing performance and reducing electromagnetic interference (EMI).
  • Flexible Control Interface: It supports both PWM and SPI control interfaces, providing designers with the flexibility to choose the most suitable communication protocol for their application.

Applications

The versatility of the DRV8353HRTAR makes it an ideal choice for a variety of applications, including:

  • Automotive and Transportation
  • Industrial Automation
  • Consumer Electronics
  • Power Tools
  • Unmanned Aerial Vehicles (UAVs)

Technical Specifications

The DRV8353HRTAR features an operating voltage range from 8V to 100V, which allows for use in systems with varying power requirements. Its robust design includes a heat sink for efficient thermal management, ensuring reliable operation even under high-load conditions. The compact form factor of the device, combined with its QFN package, makes it easy to integrate into space-constrained designs.

Conclusion

The Texas Instruments DRV8353HRTAR motor driver is a powerful and versatile solution for driving three-phase BLDC motors. Its robust power stage, integrated safety features, and flexible control options make it a top choice for engineers looking to enhance the performance and reliability of their motor-driven applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2372 $50.8464
29+ $3.4767 $100.8243
45+ $3.3680 $151.5600
62+ $3.2594 $202.0828
80+ $3.1507 $252.0560
107+ $2.8248 $302.2536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,703 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess