EN
  • EN
  • DE

AZ431LAKTR-E

Part No AZ431LAKTR-E
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 18V
Output Current 100mA
Tolerance ±0.5%
Temperature Coefficient 20ppm/°C Typical
Current - Cathode 80μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 199561-AZ431LAKTR-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AZ431LAKTR-E CAD Model

Description

Product Overview: Diodes Incorporated AZ431LAKTR-E

The AZ431LAKTR-E from Diodes Incorporated is a precision programmable shunt regulator designed to meet a broad range of voltage regulation applications. This component is highly versatile, offering excellent temperature stability and output current handling capability. It is a popular choice among engineers for its reliability and ease of use in various electronic circuits.

Key Features

  • Programmable Output Voltage: The AZ431LAKTR-E offers a programmable output voltage range from 2.5V to 36V, allowing for flexible use in multiple applications.
  • High Precision: With a precision reference voltage, this shunt regulator ensures accurate voltage regulation, making it ideal for critical applications where voltage stability is paramount.
  • Low Dynamic Output Impedance: A low dynamic output impedance provides stable reverse current operation, which is crucial for maintaining consistent performance under varying load conditions.
  • Temperature Stability: The device exhibits excellent temperature stability, which ensures reliable operation over a wide temperature range, making it suitable for harsh environments.
  • Surface-Mount Package: The AZ431LAKTR-E comes in a surface-mount package, which is perfect for modern compact electronic assemblies and automated manufacturing processes.

Applications

The AZ431LAKTR-E is commonly used in a variety of applications, including:

  • Power supply circuits
  • Battery chargers
  • Voltage monitoring systems
  • Adjustable power supplies
  • Precision current regulators

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AZ431LAKTR-E is no exception. It is manufactured to high standards, ensuring that each component delivers consistent performance. This product is designed for long-term reliability, which is essential for industrial and commercial applications where downtime can be costly.

Conclusion

In conclusion, the AZ431LAKTR-E shunt regulator from Diodes Incorporated is a highly reliable and precise voltage regulation solution suitable for a wide array of electronic applications. Its programmability, stability, and robustness make it an invaluable component in any circuit designer's toolkit.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3183 $59.7294
43+ $2.7223 $117.0589
66+ $2.6380 $174.1080
91+ $2.5526 $232.2866
118+ $2.4671 $291.1178
157+ $2.2118 $347.2526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess