EN
  • EN
  • DE

DRV8307RHAT

Part No DRV8307RHAT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 8.5V-32V 40VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features - Motor Driver NMOS Parallel, PWM 40-VQFN (6x6)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-VQFN (6x6)
Family Name DRV8307
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40071-1, 296-40071-2, DRV8307RHAT-ND, -296-40071-1-ND, 296-40071-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917254-DRV8307RHAT
Ultra Librarian 3D Model Ultra Librarian DRV8307RHAT CAD Model

Description

Product Overview: Texas Instruments DRV8307RHAT

The Texas Instruments DRV8307RHAT is a state-of-the-art motor driver designed to efficiently control brushless DC (BLDC) motors with advanced features and robust performance. This integrated circuit is specifically engineered to provide precise and reliable motor control in a wide range of applications, from industrial automation to consumer electronics.

Key Features

  • Three-Phase Motor Driver: The DRV8307RHAT is capable of driving three-phase BLDC motors, providing high efficiency and dynamic response.
  • Integrated MOSFETs: This product includes high-performance MOSFETs that offer low on-resistance, reducing power dissipation and improving overall efficiency.
  • 6.5V to 45V Operating Supply Voltage Range: The wide operating voltage range allows for flexible usage in various power environments and applications.
  • 1.5A Peak Output Current: The device can deliver up to 1.5A of peak output current, suitable for a variety of motor sizes.
  • Programmable Current Regulation: Users can program the current regulation parameters to optimize motor performance for specific applications.
  • Integrated Protection Features: The DRV8307RHAT includes under-voltage lockout, over-current protection, thermal shutdown, and fault reporting to ensure safe and reliable operation.
  • Configurable via SPI or Hardware Interface: Flexibility in configuration is provided through either a serial peripheral interface (SPI) or hardware pins, catering to different user preferences and system requirements.

Applications

The DRV8307RHAT is ideal for a diverse set of applications where precise motor control is essential. Some common applications include:

  • Power tools
  • Drones and robotics
  • Fans and cooling systems
  • Pumps and compressors
  • Automotive and transportation

Conclusion

With its robust design, versatile features, and high-performance capabilities, the Texas Instruments DRV8307RHAT motor driver is an excellent choice for designers and engineers looking to implement reliable and efficient motor control in their next project.

You May Also Be Interested in

Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7291 $52.2074
33+ $3.0598 $100.9734
51+ $2.9642 $151.1742
70+ $2.8686 $200.8020
91+ $2.7730 $252.3430
121+ $2.4861 $300.8181
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 174 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess