EN
  • EN
  • DE

DRV83053PHPR

Part No DRV83053PHPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV MULTI 4.4-45V 48HTQFP / Three Phase Gate Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Motor Type - Stepper Multiphase
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface PWM, SPI
Technology Power MOSFET
Applications Three-Phase BLDC, PMSM Motors
Supply Voltage (V) 4.4V ~ 45V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810637-DRV83053PHPR
Ultra Librarian 3D Model Ultra Librarian DRV83053PHPR CAD Model

Description

The Texas Instruments DRV83053PHPR is a state-of-the-art motor driver designed to efficiently drive brushless DC (BLDC) motors. It is a highly integrated solution that simplifies the design process for a wide range of applications, from home appliances to industrial automation systems.

Key Features

  • Three-Phase Gate Driver: The DRV83053PHPR integrates a three-phase gate driver capable of driving six N-channel MOSFETs, which are necessary for a complete three-phase bridge. This integration helps reduce the complexity and footprint of the motor control circuitry.
  • Smart Gate Drive: The smart gate drive architecture includes multiple protection features such as under-voltage lockout, over-current protection, and thermal shutdown, ensuring reliable operation under various conditions.
  • Configurable Gate Drive Settings: Designers can adjust the gate drive strength to optimize the switching performance for specific application requirements, which can help improve efficiency and reduce electromagnetic interference (EMI).
  • Buck Regulator: An integrated buck regulator provides a 3.3V or 5V output, which can power both the internal circuits and external components, such as microcontrollers or sensors, simplifying the power supply design.
  • Communication Interface: The device supports a range of communication protocols, including PWM and SPI, for flexible control and configuration.

Applications

The DRV83053PHPR is versatile and can be used in various applications where precise and efficient motor control is required. Some common applications include:

  • Power tools
  • Drones and robotics
  • Fans and blowers
  • Pumps and compressors
  • Refrigeration systems

Design Support

Texas Instruments provides extensive design support for the DRV83053PHPR, including technical documentation, reference designs, and evaluation modules. This support helps designers accelerate the development process and bring their products to market faster.

Ordering Information

The DRV83053PHPR comes in a 28-pin HTSSOP package and is available for order through Texas Instruments' official website and authorized distributors. Designers can take advantage of the available resources to evaluate the product and integrate it into their next motor control project.

You May Also Be Interested in

Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Texas Instruments
DRIVER
Lowest to $5.4417
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1,260+ $0.0398 $50.1480
3,060+ $0.0327 $100.0620
4,735+ $0.0317 $150.0995
6,515+ $0.0307 $200.0105
8,450+ $0.0296 $250.1200
11,280+ $0.0266 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,519 pieces
MOQ: 1260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess