EN
  • EN
  • DE

ADP3650JRZ

Part No ADP3650JRZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER DUAL 12V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 4.15 V ~ 13.2 V
Logic Voltage - VIL, VIH 0.8V, 2V
Rise / Fall Time (Typ) 20ns, 16ns
Operating Temperature Range 0°C ~ 150°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 768038-ADP3650JRZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADP3650
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP3650JRZ CAD Model

Description

ADP3650JRZ Integrated Power Solution by Analog Devices Inc.

The ADP3650JRZ is a high-performance integrated power solution designed by Analog Devices Inc. This advanced device is engineered to provide efficient, reliable power management and is suitable for a wide range of applications, including industrial, communication, and automotive systems.

Key Features

  • High Efficiency: The ADP3650JRZ boasts a high level of efficiency, which helps to minimize power loss and heat generation within electronic systems.
  • Compact Design: Its small form factor makes it an ideal choice for space-constrained applications, allowing designers to maximize the functionality of their systems without compromising on power requirements.
  • Versatility: With a wide operating voltage range, this device can cater to various power needs, making it a versatile component for multiple applications.
  • Thermal Protection: The built-in thermal protection features ensure that the device operates within safe temperature ranges, protecting both the power solution and the system it powers from potential thermal damage.
  • Integrated Functions: The ADP3650JRZ integrates multiple functions such as power-on reset and under-voltage lockout, streamlining the design process and reducing the need for additional components.

Applications

The ADP3650JRZ is well-suited for various applications that require efficient power management. Its robust design and integrated features make it an excellent choice for:

  • Telecommunications equipment
  • Networking hardware
  • Industrial control systems
  • Automotive electronics
  • Portable devices

Technical Specifications

The ADP3650JRZ is housed in a compact package and offers a comprehensive set of technical specifications that ensure optimal performance in demanding environments:

  • Package: Surface-mountable LFCSP (Lead Frame Chip Scale Package)
  • Operating Temperature Range: -40°C to +125°C, suitable for industrial temperature ranges
  • High Switching Frequency: Enables the use of smaller, more cost-effective external components

Overall, the ADP3650JRZ from Analog Devices Inc. is a reliable and efficient power solution that meets the stringent requirements of modern electronic systems. Its combination of efficiency, compactness, and integrated features make it a go-to choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess