EN
  • EN
  • DE

DRV8301QDCAQ1

Part No DRV8301QDCAQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 6V-60V 56HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Product Status Not For New Designs
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface SPI
Technology Power MOSFET
Applications Automotive
Voltage - Supply 6V ~ 60V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 56-HTSSOP
Base Product Number DRV8301
Standard Package 35 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852932-DRV8301QDCAQ1
Ultra Librarian 3D Model Ultra Librarian DRV8301QDCAQ1 CAD Model

Description

The DRV8301QDCAQ1 from Texas Instruments is a highly integrated motor driver that specifically caters to three-phase brushless DC (BLDC) motors. This advanced piece of technology is designed to streamline the motor control process, providing a compact, efficient, and reliable solution for automotive and industrial applications.

Key Features:

  • High Performance: The DRV8301QDCAQ1 is capable of driving motors with up to 2.5A continuous current, ensuring smooth operation for a variety of demanding applications.
  • Integrated Gate Drivers: This product includes three half-bridge drivers, as well as six PWM inputs, making it flexible and easy to control with a variety of PWM strategies.
  • Smart Gate Drive: The smart gate drive architecture includes current-shunt amplifiers that provide precise current sensing for advanced control techniques and protection features.
  • Protection Features: The DRV8301QDCAQ1 is equipped with a range of protection features, including overcurrent, overtemperature, and undervoltage lockout, ensuring the safety and longevity of the motor system.
  • Automotive Qualified: As a Q1 device, it meets the rigorous standards required for automotive applications, making it suitable for use in vehicles.

Applications:

The versatility of the DRV8301QDCAQ1 makes it an ideal choice for a wide range of applications. It is particularly well-suited for:

  • Automotive motor control systems such as power steering, pumps, and fans
  • Electric power steering (EPS)
  • Brushless DC motor drives
  • Electric and hybrid vehicles
  • Industrial automation systems

Technical Specifications:

The DRV8301QDCAQ1 operates over a wide voltage range and is available in a compact 56-pin VQFN package with exposed thermal pad for enhanced thermal dissipation. Its ambient temperature range is suitable for harsh environments, ensuring reliable performance when it matters most.

Conclusion:

The DRV8301QDCAQ1 from Texas Instruments stands out as a robust and versatile motor driver solution. Its integration of multiple features into one package simplifies design and reduces time to market for engineers looking to implement advanced motor control systems in automotive or industrial settings.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7170 $54.8680
9+ $11.2550 $101.2950
14+ $10.9033 $152.6462
19+ $10.5516 $200.4804
25+ $10.1999 $254.9975
33+ $9.1447 $301.7751
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess