EN
  • EN
  • DE

MAX6709MUB+T

Part No MAX6709MUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC VOLT MONITOR QUAD 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 2.63V, Adj, Adj, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 1070546-MAX6709MUB+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6709MUB+T CAD Model

Description

The MAX6709MUB+T from Maxim Integrated is a compact and efficient quad voltage monitor designed to ensure the reliable operation of systems by monitoring multiple voltage rails. This integrated circuit is crucial for applications that require precise voltage supervision to safeguard against undervoltage and overvoltage conditions, making it an ideal component for a wide range of electronic products.

Key Features

  • Multiple Voltage Monitoring: This device can monitor up to four voltage thresholds, which is essential for systems with multiple power supplies or where different components require different operating voltages.
  • Adjustable Thresholds: The voltage thresholds are adjustable, providing design flexibility to accommodate various system requirements and ensuring compatibility with a wide range of applications.
  • Low Power Consumption: The MAX6709MUB+T is designed for power-sensitive applications with its low quiescent current, making it an excellent choice for portable and battery-operated devices.
  • Compact Package: Supplied in a small 10-pin µMAX package, this device saves valuable board space, which is particularly beneficial for space-constrained applications.
  • High Accuracy: With its high accuracy voltage monitoring, the MAX6709MUB+T ensures system stability and performance by providing precise voltage regulation.
  • Wide Operating Temperature Range: It operates over a wide temperature range, making it suitable for industrial and automotive applications that experience extreme temperature variations.

Applications

The versatility of the MAX6709MUB+T makes it an excellent choice for a variety of applications, including:

  • Computers and Servers
  • Telecommunication Systems
  • Industrial Control Systems
  • Battery-Powered Equipment
  • Automotive Systems

Technical Specifications

The MAX6709MUB+T operates from a supply voltage range of 2.7V to 5.5V and features a manual reset input. It provides an active-low reset output and has a reset timeout period that is externally adjustable. The device also includes a chip-enable input for additional power-saving functionality.

In summary, the MAX6709MUB+T from Maxim Integrated is a versatile and reliable solution for monitoring multiple voltages in a variety of electronic systems. Its adjustable thresholds, low power consumption, and compact packaging make it an essential component for designers looking to enhance system reliability and performance.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess