EN
  • EN
  • DE

TMS320F28033PNT

Part No TMS320F28033PNT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 60MHz
Number of I/O 45
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Data RAM Size 10K x 16
Supply Voltage - Operating 1.71 V to 1.995 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 80-LQFP (12x12)
Win Source Part Number 083335-TMS320F28033PNT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F28033PNT CAD Model

Description

The Texas Instruments TMS320F28033PNT is a powerful piece of technology designed for sophisticated real-time control applications. This microcontroller is part of the TMS320F2803x Piccolo series, which is renowned for its high level of integration and performance in a small package. It is particularly well-suited for applications in motor control, digital power conversion, and intelligent sensor control.

Key Features:

  • High-Performance Processing: The TMS320F28033PNT boasts a 32-bit CPU (C28x) running at up to 60 MHz, providing the computational power necessary for advanced algorithms and control techniques.
  • Enhanced Control Peripherals: Integrated into the microcontroller is a wealth of peripherals designed for control applications, including PWM outputs, high-resolution ADCs, and capture inputs, making it highly adaptable for various control schemes.
  • Advanced Timer Functionality: With its high-resolution PWM units, this microcontroller allows for precise control over motor speeds and torque, delivering smoother operation and higher efficiency.
  • On-Chip Memory: The device includes 64KB of flash memory and 12KB of SRAM, providing ample space for program storage and efficient data handling.
  • JTAG Interface: For ease of programming and debugging, the TMS320F28033PNT is equipped with a JTAG interface that simplifies the development process.
  • Robust Connectivity: With multiple serial communication interfaces such as SCI (UART), SPI, I2C, and CAN, this microcontroller offers versatile connectivity options for various industrial applications.

Applications:

The TMS320F28033PNT is ideal for a wide range of applications, including:

  • Industrial Motor Control
  • Renewable Energy Systems
  • Digital Power Supplies
  • Power Inverters and Converters
  • Intelligent Sensing and Monitoring Systems

Reliability and Support:

Texas Instruments is known for its commitment to quality and long-term reliability. The TMS320F28033PNT is no exception, and it is backed by TI's extensive technical support and documentation, ensuring that developers have the resources they need to bring their projects to fruition.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3283 $55.9698
14+ $7.6540 $107.1560
21+ $7.4149 $155.7129
28+ $7.1757 $200.9196
37+ $6.9365 $256.6505
49+ $6.2189 $304.7261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess