EN
  • EN
  • DE

DRV594VFP

Part No DRV594VFP
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWM PWR DRVR HI-EFF 32-HLQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Tray
Product Status Active
Applications Thermoelectric Cooler
Current - Supply 4mA
Voltage - Supply 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-LQFP Exposed Pad
Supplier Device Package 32-HLQFP (7x7)
Base Product Number DRV594
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846436-DRV594VFP
Ultra Librarian 3D Model Ultra Librarian DRV594VFP CAD Model

Description

The DRV594VFP from Texas Instruments is a state-of-the-art audio power amplifier designed to deliver high-quality sound with exceptional clarity and fidelity. This advanced component is specifically engineered for professional and consumer audio applications, making it an ideal choice for a wide range of products such as home theater systems, desktop speakers, and musical instruments.

Key Features

  • High-Efficiency Operation: The DRV594VFP is built for efficient power usage, ensuring minimal heat generation and longer operation times for battery-powered devices.
  • Advanced Modulation Scheme: It utilizes a sophisticated modulation technique that reduces electromagnetic interference (EMI), providing cleaner audio output and reducing noise in sensitive applications.
  • Integrated Protection Circuits: This amplifier comes with built-in protection features including over-temperature, over-current, and under-voltage lockout, safeguarding the device and connected components from potential damage.
  • Flexible Supply Voltage: It operates across a wide range of supply voltages, accommodating various design requirements and ensuring compatibility with different system architectures.
  • Thermal Performance: The DRV594VFP is designed with excellent thermal performance in mind, featuring a power pad that enhances heat dissipation for reliable continuous operation.

Applications

The versatility of the DRV594VFP makes it suitable for a variety of audio applications, including:

  • Home Theater Systems
  • Active Speakers and Subwoofers
  • Portable and Compact Audio Devices
  • Musical Instruments
  • Public Address Systems

Why Choose DRV594VFP?

With its combination of high-performance audio amplification, efficiency, and integrated protection features, the DRV594VFP stands out as a superior choice for designers and manufacturers seeking to enhance their audio products. Texas Instruments' commitment to quality ensures that this amplifier will deliver the exceptional audio experience that consumers demand.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.9266 $61.9266
2+ $50.8116 $101.6232
4+ $49.2237 $196.8948
5+ $47.6359 $238.1795
6+ $46.0480 $276.2880
8+ $41.2844 $330.2752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,740 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess