EN
  • EN
  • DE

DRV593EVM

Part No DRV593EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MOD FOR DRV593 / DRV593 Amplifiers Development Kit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Power Management, Half H-Bridge Driver (Internal FET)
Utilized IC / Part DRV593
Supplied Contents Board(s)
Win Source Part Number 772840-DRV593EVM
Popularity Medium
Supply and Demand Status Limited
Family Name DRV593
Introduction Date May 01, 2003
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DRV593EVM CAD Model

Description

DRV593EVM Product Overview

The DRV593EVM is an evaluation module designed by Texas Instruments to showcase the capabilities and performance of the DRV593 PowerPAD™ audio power amplifier. This evaluation module is an excellent tool for engineers and designers to explore the features and specifications of the DRV593 amplifier in a practical, hands-on manner.

Key Features

  • High-Efficiency Operation: The DRV593 amplifier is known for its high efficiency, which minimizes heat dissipation and power loss, making it an ideal solution for battery-powered and energy-conscious applications.
  • Advanced Audio Performance: With its superior audio quality, the DRV593EVM provides a clear and powerful sound output that is suitable for a wide range of audio applications.
  • PowerPAD™ Technology: The integration of TI's PowerPAD™ technology ensures enhanced thermal performance and reliability, allowing the amplifier to operate at higher output power without overheating.
  • Flexible Power Supply: The DRV593EVM can operate over a wide range of supply voltages, giving users the flexibility to test the amplifier in various power scenarios.

Technical Specifications

  • Output Power: Capable of delivering up to 9W into an 8Ω load
  • Signal-to-Noise Ratio (SNR): Provides a high SNR for a clean audio output
  • Thermal and Over-current Protection: Ensures safe operation under different conditions
  • Single-ended and Differential Inputs: Accommodates various input signal types

Applications

The DRV593EVM is suitable for a variety of audio applications, including:

  • Home Theater Systems
  • Desktop and Portable Audio
  • Multimedia Speakers
  • Powered Studio Monitors

Easy to Use

The evaluation module comes with a user-friendly interface and comprehensive documentation, making it easy for users to set up and start experimenting with the DRV593 amplifier. Whether you're a seasoned audio professional or a hobbyist looking to enhance your project, the DRV593EVM provides a convenient and effective platform for audio experimentation and development.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess