EN
  • EN
  • DE

DRV5056A3ELPGQ1

Part No DRV5056A3ELPGQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description DRIVER / Hall Effect Sensor Single Axis TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range 79mT
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Current - Supply (Max) 10mA
Current - Output (Max) 1mA
Resolution -
Bandwidth 20kHz
Temperature Range - Operating -40°C ~ 150°C (TA)
Features Temperature Compensated
Supplier Device Package TO-92-3
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Short Body
Base Product Number DRV5056
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375848-DRV5056A3ELPGQ1
Ultra Librarian 3D Model Ultra Librarian DRV5056A3ELPGQ1 CAD Model

Description

Product Overview: DRV5056A3ELPGQ1 from Texas Instruments

The DRV5056A3ELPGQ1 is a high-performance linear Hall effect sensor designed by Texas Instruments (TI) to meet the rigorous demands of automotive and industrial applications. This analog bipolar Hall effect sensor offers a magnetic sensing solution with superior reliability, precision, and versatility, making it an ideal choice for a wide range of position sensing applications.

Key Features

  • Linear Hall Effect Sensor: The device operates based on the linear Hall effect principle, providing a continuous analog output that is proportional to the magnetic field strength.
  • High Accuracy: The DRV5056A3ELPGQ1 boasts high accuracy and sensitivity, ensuring precise measurements even in challenging environments.
  • Temperature Compensated: Its output is temperature compensated, which allows for stable operation over a wide temperature range, typically from -40°C to 125°C.
  • Automotive Qualified: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications, including AEC-Q100 qualification.
  • Robust Design: The sensor is designed to withstand harsh conditions, featuring reverse battery protection, transient protection, and electromagnetic interference (EMI) protection.
  • Supply Voltage Range: It operates over a supply voltage range of 4.5 V to 5.5 V, accommodating a variety of power supply conditions.
  • Package Options: The DRV5056A3ELPGQ1 is available in a small, leaded package that is easy to assemble and integrate into various systems.

Application Areas

The versatility of the DRV5056A3ELPGQ1 makes it suitable for a myriad of applications, particularly where precision and durability are paramount. Common use cases include:

  • Position sensing in automotive systems such as pedals, gear shifters, and throttle bodies
  • Industrial equipment position feedback
  • Steering angle sensing
  • Fluid level measurement
  • Current sensing applications

With its robust design and high level of integration, the DRV5056A3ELPGQ1 is a go-to solution for developers seeking a reliable sensor that can deliver high-precision measurements while withstanding the rigors of automotive and industrial environments.

You May Also Be Interested in

ALPS Electric
Supply Voltage 5V Typ/dual Polarity Single Output/pkg SOT23
Need more? Email Us
Melexis Technologies NV
SENSOR HALL I2C/SPI 16QFN / Hall Effect Sensor X, Y, Z Axis 16-QFN (3x3)
Need more? Email Us
Infineon Technologies
MAGNETIC SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.5814
Texas Instruments
SENSOR HALL EFFECT ANALOG TO92-3 / Automotive Analog-Bipolar Hall Effect Sensor
Lowest to $0.5003
Infineon Technologies
SENSOR HALL PWM SSO3-10 / Hall Effect Sensor Single Axis PG-SSO-3-10
Need more? Email Us
Infineon Technologies
SENSOR ANGLE 360DEG SMD / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.3312
Allegro MicroSystems, LLC
PROGRAMMABLE LINEAR W/EEPROM, SE / High-Precision, Highly Programmable Linear Hall-Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and Advanced Output Linearization
Lowest to $1.3289
Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us
Texas Instruments
SENSOR FLUXGATE ANALOG 20QFN / DRV425 Fluxgate Magnetic-Field Sensor
Lowest to $8.5015

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7353 $51.4710
170+ $0.6034 $102.5780
260+ $0.5845 $151.9700
355+ $0.5657 $200.8235
460+ $0.5468 $251.5280
615+ $0.4902 $301.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess