EN
  • EN
  • DE

DRV5023BIELPGMQ1

Part No DRV5023BIELPGMQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Product Status Active
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 24mT Trip, 3mT Release
Test Condition -40°C ~ 150°C
Voltage - Supply 2.7V ~ 38V
Current - Supply (Max) 2.7mA (Typ)
Current - Output (Max) 30mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting Type Through Hole
Supplier Device Package TO-92-3
Package / Case TO-226-3, TO-92-3 Short Body
Base Product Number DRV5023
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375836-DRV5023BIELPGMQ1
Ultra Librarian 3D Model Ultra Librarian DRV5023BIELPGMQ1 CAD Model

Description

DRV5023BIELPGMQ1: Digital-Latch Hall Effect Sensor

The DRV5023BIELPGMQ1 is a state-of-the-art digital-latch Hall effect sensor designed and manufactured by Texas Instruments. This device is an ideal solution for a wide range of applications requiring accurate and reliable magnetic sensing with digital latch functionality. The DRV5023 offers the flexibility and performance needed in today's advanced industrial, automotive, and consumer electronics.

Key Features

  • High Accuracy and Sensitivity: The DRV5023 sensor provides precise magnetic sensing with high sensitivity, enabling it to detect even weak magnetic fields with great accuracy.
  • Chopper-Stabilized Design: The chopper-stabilized architecture ensures stable operation over temperature and eliminates offset drift, providing consistent performance throughout the device's lifespan.
  • Digital Latch Output: The digital latch feature allows the device to maintain its output state until the opposite magnetic field is detected, making it suitable for position and speed sensing applications.
  • Wide Operating Voltage Range: With an operating voltage range from 2.7V to 38V, the DRV5023 is versatile and can be integrated into various circuits without the need for additional voltage regulation.
  • Low Power Consumption: Designed for energy efficiency, this sensor is an excellent choice for battery-powered and energy-sensitive applications.
  • Robust Package: Housed in a small, leaded SOT-23 package, the DRV5023BIELPGMQ1 is designed for robustness and ease of integration into various designs.

Applications

  • Automotive systems such as gear position and seat track sensors
  • Industrial automation including motor control and safety interlocks
  • Consumer electronics like smart home devices and white goods
  • Personal electronics for precise user interface controls

The DRV5023BIELPGMQ1 sensor from Texas Instruments offers a perfect blend of performance, reliability, and versatility, making it an excellent choice for designers looking to enhance the functionality and efficiency of their systems with advanced magnetic sensing capabilities. Whether it's for automotive safety features, industrial automation tasks, or interactive consumer products, the DRV5023 is engineered to meet the stringent demands of modern applications.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess