EN
  • EN
  • DE

TMAG5170A2QDGKR

Part No TMAG5170A2QDGKR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description HIGH-PRECISION, LINEAR 3D HALL-E
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203684-TMAG5170A2QDGKR
Manufacturer Texas Instruments
Category Sensors, Transducers -Magnetic Sensors -Switches (Solid State)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Latch
Technology Hall Effect
Polarization North Pole, South Pole
Features Sleep Mode, Temperature Compensated
Operating Temperature -40°C ~ 150°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian TMAG5170A2QDGKR CAD Model

Description

The TMAG5170A2QDGKR is a state-of-the-art magnetic sensor product from Texas Instruments, designed to accurately detect the position of magnetic objects through Hall effect measurements. This advanced sensor is an ideal solution for a wide range of applications, including but not limited to industrial motor control, rotary position sensing, and fluid level detection.

Key Features

  • 3D Sensing Capabilities: The TMAG5170A2QDGKR is capable of detecting magnetic fields in three axes (X, Y, and Z), providing comprehensive magnetic field strength data.
  • High Precision: With its high-resolution ADC and low noise figures, it delivers precise measurements, making it suitable for applications that require fine position or rotation detection.
  • Programmable: The device offers programmable thresholds and multiple modes of operation, allowing for customization to specific application requirements.
  • Integrated Temperature Sensor: An on-chip temperature sensor provides additional data that can be used for system diagnostics or compensation algorithms.
  • I2C Interface: Communication with microcontrollers or processors is made easy through the industry-standard I2C interface, enabling simple integration into existing systems.
  • Compact Package: Housed in a small 8-pin VSSOP package, the TMAG5170A2QDGKR saves valuable board space and is suitable for space-constrained applications.

Applications

  • Industrial Automation
  • Motor Control Systems
  • Robotics
  • Position Sensing
  • Flow Meters

The TMAG5170A2QDGKR by Texas Instruments represents a leap in magnetic sensing technology, offering unparalleled accuracy and flexibility for engineers and designers. Its robust feature set and compact form factor make it a versatile choice for innovative solutions in a variety of fields.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7915 $53.7450
70+ $1.4700 $102.9000
110+ $1.4240 $156.6400
150+ $1.3781 $206.7150
190+ $1.3322 $253.1180
255+ $1.1944 $304.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,330 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess