EN
  • EN
  • DE

DRV5013BCQDBZTQ1

Part No DRV5013BCQDBZTQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Status Active
Purpose Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 18mT Trip, -18mT Release
Testing Conditions -40°C to 125°C
Supply Voltage - Operating 2.7 V to 38 V
Current - Supply (Max) 2.7mA (Typ)
Current - Output (Max) 30mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C to 125°C (TA)
Win Source Part Number 1034126-DRV5013BCQDBZTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DRV5013BCQDBZTQ1 CAD Model

Description

DRV5013BCQDBZTQ1 Hall Effect Sensor by Texas Instruments

The DRV5013BCQDBZTQ1 is a digital-latch Hall effect sensor designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is tailored for the automotive industry and is AEC-Q100 qualified, ensuring reliability and performance under harsh automotive conditions. The DRV5013BCQDBZTQ1 offers a magnetic sensing solution with a latch-type digital output that is well-suited for applications such as position sensing and motor control.

Key Features

  • Supply Voltage Range: The device operates over a broad supply voltage range from 2.5V to 38V, making it versatile for various automotive applications.
  • Output: It features a digital latch output, which holds its state until the magnetic field polarity is reversed, providing a stable sensing mechanism.
  • Temperature Range: With an operating temperature range from -40°C to 125°C, the DRV5013BCQDBZTQ1 can withstand extreme automotive environments.
  • Power Consumption: The device offers a low-power consumption mode, contributing to energy efficiency in automotive systems.
  • Package: It comes in a small, surface-mountable SOT-23 package, which is suitable for space-constrained applications.
  • Protection Features: It includes reverse supply protection up to -22V, and the output is protected against short circuits, enhancing the sensor's durability and longevity.

Applications

The DRV5013BCQDBZTQ1 is ideal for a variety of automotive applications, including but not limited to:

  • Position and speed sensing in motors and transmissions
  • Proximity detection for vehicle security systems
  • Angular position sensing in steering systems
  • Gear-tooth and camshaft position sensing

Quality and Reliability

As an AEC-Q100 qualified component, the DRV5013BCQDBZTQ1 meets stringent automotive industry standards for quality and reliability, ensuring stable performance in a range of automotive applications. Texas Instruments' commitment to high-quality manufacturing processes ensures that this Hall effect sensor will provide reliable service throughout its operational lifetime.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4579 $51.0265
85+ $1.1963 $101.6855
130+ $1.1589 $150.6570
180+ $1.1215 $201.8700
235+ $1.0841 $254.7635
310+ $0.9720 $301.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess