EN
  • EN
  • DE

DRV5012AEDMRR

Part No DRV5012AEDMRR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description LP HALL 12AEDMRR / Ultra-Low-Power Digital-Latch Hall-Effect Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Latch
Technology Hall Effect
Polarization Either
Sensing Range 3.3mT Trip, -3.3mT Release
Test Condition -40°C ~ 85°C
Supply Voltage (V) 1.65V ~ 5.5V
Current - Supply (Maximum) 5mA
Current - Output (Maximum) 5mA
Output Type Push-Pull
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 4-XFDFN Exposed Pad
Supplier Device Package 4-X2SON (1.1x1.4)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806418-DRV5012AEDMRR
Ultra Librarian 3D Model Ultra Librarian DRV5012AEDMRR CAD Model

Description

The DRV5012AEDMRR from Texas Instruments is a cutting-edge Hall effect sensor designed for cost-efficient and reliable sensing in a variety of applications. This magnetic sensor device responds to magnetic fields to determine the presence of a magnetic object, making it ideal for position sensing, rotation detection, and speed measurement.

Key Features:

  • Supply Voltage Range: The DRV5012 operates from a 2.5V to 38V supply voltage range, ensuring compatibility with a wide array of applications and systems.
  • Output: It provides a digital latch output, which retains the state of the magnetic field detection until the opposite magnetic pole is detected, offering a reliable and stable sensing solution.
  • Temperature Range: With an operating temperature range of -40°C to 125°C, the DRV5012 is suitable for harsh environments and can maintain performance across a broad spectrum of conditions.
  • Power Consumption: The device is optimized for low-power operation, making it suitable for battery-powered and energy-sensitive applications.
  • Package: The DRV5012AEDMRR is available in a compact SOT-23 package, which is space-efficient and ideal for designs where board space is at a premium.
  • Robustness: It is designed to be robust against common issues such as stray magnetic fields and physical misalignment, ensuring accurate and reliable operation.

Applications:

The DRV5012 is versatile and can be implemented in various sectors, including:

  • Industrial equipment
  • Consumer electronics
  • Automotive systems
  • Position and rotation sensing
  • Motor control

With its robust design, the DRV5012AEDMRR from Texas Instruments is an excellent choice for designers seeking a reliable and efficient Hall effect sensor. Its ease of integration, coupled with Texas Instruments' support and resources, makes it a go-to component for both prototyping and mass production.

You May Also Be Interested in

Texas Instruments
Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23-3
Lowest to $0.1924
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2696 $51.2240
455+ $0.2213 $100.6915
700+ $0.2143 $150.0100
965+ $0.2074 $200.1410
1,250+ $0.2005 $250.6250
1,670+ $0.1798 $300.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess