EN
  • EN
  • DE

TMS320C6414GLZ

Part No TMS320C6414GLZ
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100462-TMS320C6414GLZ
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS320C6414GLZ CAD Model

Description

Texas Instruments TMS320C6414GLZ Digital Signal Processor

The TMS320C6414GLZ is a high-performance digital signal processor (DSP) from Texas Instruments (TI), part of the TMS320C64x series, renowned for its robust processing capabilities and flexibility in handling complex digital signal processing tasks. This DSP is designed to meet the demanding requirements of telecommunications, audio processing, industrial control, and a myriad of other applications that require intense computational power.

Key Features:

  • Advanced Very-Long-Instruction-Word (VLIW) Architecture: The TMS320C6414GLZ utilizes a VLIW architecture that enables parallel processing and efficient execution of complex algorithms, significantly boosting the performance of applications.
  • High-Performance Core: With a core clock speed of up to 600 MHz, this DSP can deliver up to 4800 MIPS (Million Instructions Per Second), ensuring swift processing for real-time applications.
  • Large On-Chip Memory: The device includes integrated memory blocks, comprising L1 and L2 caches, which are crucial for minimizing latency and optimizing system performance.
  • Extensive External Memory Interface: It supports a wide range of external memory options, including SDRAM, SRAM, and Flash, allowing for flexible system design and expansion.
  • Rich Peripheral Set: The TMS320C6414GLZ comes with a variety of peripherals, such as Ethernet MAC, Host Port Interface (HPI), and multiple serial ports, to support diverse communication requirements.
  • High-Speed Interconnects: The DSP features a high-bandwidth Viterbi/ Turbo Decoder Coprocessor (VCP/TCP), which enhances data throughput and reliability in communication systems.

Applications:

The versatility of the TMS320C6414GLZ makes it suitable for a wide array of applications. It is particularly effective in:

  • Wireless and wired communications infrastructure
  • Professional audio equipment
  • Medical imaging systems
  • Industrial control solutions
  • Video and image processing equipment

With its powerful processing capabilities, the TMS320C6414GLZ by Texas Instruments is an ideal choice for developers looking to create sophisticated systems that require reliable, high-speed DSP performance.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.1045 $104.1045
2+ $100.7463 $201.4926
3+ $97.3881 $292.1643
4+ $87.3135 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 167 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess