The BFR90AGELB is a high-frequency transistor from Vishay. It is designed for low-noise amplification and high-frequency switching applications.
Applications
- Low-noise amplifiers (LNAs)
- Oscillators
- Mixers
- High-frequency switching circuits
- Satellite communication systems
Features
- High transition frequency (fT)
- Low noise figure
- High gain
- Small SOT-343 package
- RoHS compliant
Benefits
- Enables high-performance amplification with minimal noise.
- Provides high gain for improved signal strength.
- Suitable for compact designs due to its small package size.
- Improves the sensitivity of receiver circuits.
- Enhances the overall performance of high-frequency systems.
Additional Details
The BFR90AGELB is a silicon bipolar transistor. It operates with a collector-emitter voltage. The transition frequency is high, making it suitable for high speed applications. The device is designed for surface mount technology (SMT). The operating temperature range is typically -55°C to +150°C.